Ink Cartridge

Proven Performance and Quality - Significant Cost Savings

V7 V718C0035 cartridges are backed by over 40 years of high-performance manufacturing experience from ISO 9000 / ISO 14001 certified state-of-the-art facilities. Toners / Inks and key components are carefully selected, matched and verified for optimal system performance before a design is released to production.

After final assembly, every cartridge is tested in equipment like yours prior to packaging. High-strength cartons with protective inserts ensure a safe arrival from our warehouse to your delivery location. Each box contains easy-to-follow illustrated installation instructions.

By using our replacement toner cartridges, you are also helping to protect the environment by keeping reusable, non-biodegradable materials out of landfills.

  • Built to OEM specifications - with yield of up to 500 pages
  • Fits printer model Lexmark Photo Multifunction P4330, P4350, P6250, P6350; Multifunction X2500, X2530, X2550, X3350, X3530, X3550, X4530, X4550, X5070, X5250, X5270, X5320, X5450, X5470, X5495, X7170, X7350, X8350; Color Jetprinter Z810, Z816, Z845, Z1300, Z1310, Z1320, Z1420; Photo Jetprinter P315,
  • Replacement for OEM cartridge part number 18C0035
  • Environmentally friendly while easy on the budget without sacrificing quality!
  • 1 Year Manufacturer's warranty

Manufacturer Part Number
V718C0035
EAN/UPC
0662919084597,662919084597
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

V7 Model #: V718C0035
IM SKU #: YN2800
EAN: 0662919084597
Color: Color
Compatibility: Lexmark Photo Multifunction P4330, P4350, P6250, P6350; Multifunction X2500, X2530, X2550, X3350, X3530, X3550, X4530, X4550, X5070, X5250, X5270, X5320, X5450, X5470, X5495, X7170, X7350, X8350; Color Jetprinter Z810, Z816, Z845, Z1300, Z1310, Z1320, Z1420; Photo Jetprinter P315, P450, P915; Home Copier Plus
Compatible Brand: Lexmark
Page Yield: 500
Printer Type: Printer
Product Type: Ink
Replaces OEM Part No: 18C0035
Warranty: 1 Year