Laser Toner for Select Canon Printers - Replaces 0615B002

Proven Performance and Quality - Significant Cost Savings

V7 V70615B002 cartridges are backed by over 40 years of high-performance manufacturing experience from ISO 9000 / ISO 14001 certified state-of-the-art facilities. Toners / Inks and key components are carefully selected, matched and verified for optimal system performance before a design is released to production.

After final assembly, every cartridge is tested in equipment like yours prior to packaging. High-strength cartons with protective inserts ensure a safe arrival from our warehouse to your delivery location. Each box contains easy-to-follow illustrated installation instructions.

By using our replacement toner cartridges, you are also helping to protect the environment by keeping reusable, non-biodegradable materials out of landfills.

  • Built to OEM specifications - with yield of up to 327 pages
  • Fits printer model Canon FAX-JX200, FAX-JX210P; PIXMA iP1600, iP1700, iP1800, iP2600, MP140, MP150, MP160, MP170, MP180, MP 190, MP210, MP450, MP460, MP470, MX300, MX310
  • Replacement for OEM cartridge part number 0615B002
  • Environmentally friendly while easy on the budget without sacrificing quality!
  • 1 Year Manufacturer's warranty

Manufacturer Part Number
V70615B002
EAN/UPC
0662919084382,662919084382
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

V7 Model #: V70615B002
IM SKU #: YN2779
EAN: 0662919084382
Color: Black
Compatibility: Canon FAX-JX200, FAX-JX210P; PIXMA iP1600, iP1700, iP1800, iP2600, MP140, MP150, MP160, MP170, MP180, MP 190, MP210, MP450, MP460, MP470, MX300, MX310
Compatible Brand: Canon
Page Yield: 327
Printer Type: Printer
Product Type: Ink
Replaces OEM Part No: 0615B002
Warranty: 1 Year