Reveal Bluetooth Headset

There’s a big problem with most small Bluetooth® headsets: they let background noise overwhelm your conversations. The BlueParrott® Reveal is different. It’s small and light, with much better noise canceling, and more natural sound than other compact headsets. When life gets even noisier, Reveal’s ingenious, extendable boom boosts its noise canceling effectiveness while maintaining a more natural sound. So you can be heard more clearly—and enjoy more productive calls—on the road, in a crowded airport, or wherever you are.

Manufacturer Part Number
203401
EAN/UPC
0607972034011,607972034011
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty
One-year warranty

Mechanical Specifications
Headset Weight
0.58 oz.
Wearing Style
In-ear
Mic Boom
Extendable rigid boom

Electrical Specifications
Bluetooth Core Specifications
Version 4.0
HFP 1.6, HSP 1.2, A2DP
Range
Up to 66 feet
NFC Pairing
Internal NFC (Near Field Communications)
Talk Time
7+ hours
Standby Time
150 hours
Charging Interface
Micro-USB

Receiver Specifications
Speaker
10.3 mm receiver
SPL
111.7 dB ± 3 dB at 1 mW
Impedance
32 Ω ± 15% @ 1 kHz
Frequency Response
20 Hz to 20 kHz

Microphone Specifications
Microphone
Dual MEMS
Ambient Noise Suppression
83% (retracted)
90% (extended)
Frequency Response
100 Hz to 10 kHz

Packaging Specifications
Dimensions
7.25” H x 3.25” W x 1.625” D
Weight
7.78 oz.