Shop Ticket Holders

Shop Ticket Holders feature heavy-duty, hang-style, transparent polypropylene envelopes. Black leatherette hand-sewn binding resists tearing. Metal eyelets for hanging. Top-loading and closed on three sides. Copy is visible from front side only. Provides protection and instant security for job jackets, charts, schedules, lists and instructions.

Manufacturer Part Number
64209
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions (L x W x H in Inches): 12 x 3.75 x 9.75
Consumer Unit Pack Qty: 1
Base Unit of Measure (UOM): BX
Country of Origin: CN
Color: Clear