H257HU Widescreen LCD Monitor

Manufacturer Part Number
UM.KH7AA.001
EAN/UPC
0887899856020,887899856020
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Model_Name: H257HU
  • Fg_Description: H257HU smidpx 25H 16:9 4ms 100000000:1 Max(ACM) 350nits LED 1xDVI-DL 1xHDMI 1xDisplayport SPK Audio Out US PA PA MPRII Silver/Black D.cable x1 H.cable x1 DP.cable x1
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brightness: 350nits
  • Certifications: None
  • Common Parts: VGA Cable
  • DVI Cable: 1
  • Display Format: 0.672916666666667
  • Displayport Cable: 1
  • Feature set: None
  • Generation: 7
  • GridVista: N
  • HDMI Cable: 1
  • Height adj + Rotation: None
  • I/O SKU: 1D(DL)+1H+1DP+SPK+Audio Out
  • KB: N
  • MS: N
  • Model Name: H257HU
  • Model name on Carton Label: H257HU
  • Panel Size: 25H
  • Panel Surface: None Glare
  • Power Cord: US
  • Protection Film: Generic
  • RFID: N
  • Region Code: PA
  • Region/NS: PA
  • Response Time: 4ms
  • Sensormatic Tag: N
  • TCO: MPRII
  • USB Hub: None
  • VGA Cable: None
  • Version: Silver/Black+1xDVI-DL 1xHDMI 1xDisplayport SPK Audio Out
  • Version on Rating Label: H257HU smidpx
  • Warranty Card: AAC
  • Adapter/Qty: None
  • Colors: Silver/Black
  • NS: PA