PF324W9 Framed Privacy Filter for Widescreen Desktop LCD Monitor

Framed privacy filter is great for high-traffic areas and open office environments. Use on wide-screen desktop LCD/CRT monitors that are 23" to 24" (584mm to 610mm) diagonally measured and have a 16:9 aspect ratio. The actual filter viewing area dimensions are 21-1/4" x 12-3/16" (539mm x 308mm). The filter provides two easy-to-use attachment methods: Command Adhesive and attachable hanger arms. It helps protect your display from dirt, debris and scratches. The filter cleans easily with a soft cloth and water.

Manufacturer Part Number
PF324W9
EAN/UPC
0051128831793,051128831793,5112883179393,0051128831977,051128831977
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Anti-Glare: No
Anti-Reflective: Yes
Catalog Number: PF324W9
Color: Black
Device Type: Desktop Monitor
Display Diagonal: 24"
Durable Screen Protection: Yes
Filter Type: Framed
Privacy: Yes
Reduces Glare: No
Scratch Resistant: Yes
Screen Attachment: Command™ Adhesive Strips
Screen Format: Widescreen
Viewing Area Dimensions (width x height): 21 1/4" x 12 3/16"
Viewing Area Dimensions - Metric (width x height): 539 mm x 308 mm
Warranty Period: Limited 1-year warranty