2.4GHz Wireless Optical Mouse - Green

SIIG’s 2.4GHz Wireless Optical Mouse – Black provides smooth and precise navigation with great wireless convenience.  The advanced 2.4GHz wireless technology allows longer range of operating distance without the hassle of tangled wire.  Built-in scrolling wheel offers fast navigation for general operations or web browsing.  Compact palm size design is light and easy to carry.  This wireless optical mouse is a great tool to meet your everyday computing demands at an affordable price.

Manufacturer Part Number
JK-WR0E12-S1
EAN/UPC
0662774021546,662774021546
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 2.4GHz wireless technology supports Windows based laptop and desktop computer systems
  • 3-button with scrolling wheel great for web browsing
  • Compact palm size with Nano wireless receiver and built-in storage compartment for ease of carry
  • 1000 DPI optical sensor provides smooth and precise movement
  • Built-in smart power management maximizes battery life
  • Powered by 2 AAA batteries, batteries included