6-Button Ergonomic Wireless Optical Mouse - Blue

SIIG’s 6-Button Ergonomic Wireless Optical Mouse – Blue is designed to provide more advanced navigating functions with great wireless convenience.  This optical mouse is equipped with six buttons to enable smooth browsing experience.  Featuring Next/Previous control buttons offer easy web browsing or photo viewing.  Dual level switchable DPI control allows quick cursor adjustment, work great on different applications and games.  This ergonomic mouse is plug-and-play with no drivers to install.  Simply plug in the wireless receiver to an available USB port and begin to enjoy a smooth and precise cursor performance without the hassle of tangled wire.

Manufacturer Part Number
JK-WR0B12-S1
EAN/UPC
0662774021515,662774021515
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 2.4GHz wireless technology supports Windows based laptop and desktop computer systems
  • 6 buttons including Next/previous controls for easy web browsing or photo viewing
  • Dual level adjustable DPI (800/1000) meets multiple application needs
  • On/Off power switch and smart power management maximizes battery life
  • Nano receiver with built-in storage compartment for ease of carry
  • Powered by 2 AAA batteries, batteries included