Canvio AeroCast Wireless Portable Hard Drive

Blending the benefits of high-capacity external storage with the ultimate in wireless freedom, the Canvio AeroCast™ Wireless Hard Drive is a fast and reliable all-in-one device that can help you manage your storage needs—completely wirelessly.

Access and share your content anywhere
Whether you're on vacation, on the patio or simply on the go, you can easily upload and back up digital photos, videos and content you create from all your mobile devices9 directly to your Canvio AeroCast™ Wireless Hard Drive for secure,8 centralized storage. Or use the device's SD memory card slot19 to back up images stored on your camera's SD card to free up space. Then you can instantly access all those stored files from the Canvio AeroCast™ Wireless Hard Drive and share your evolving digital library with your family and friends—up to six separate users simultaneously—through the device's own local Wi-Fi® connection (no Internet required).

Play on the Big screen
At home, use the Google Cast™ Ready app (available for download) and the Canvio AeroCast™ Wireless Hard Drive to wirelessly cast the entire collection of locally stored pictures and movies to your big-screen TV via Chromecast™ media streaming device (sold separately). Control it all from the comfort of your couch using your smartphone or tablet.9

Uninterrupted Internet Normally when you connect to a wireless media player you lose the connection to your wireless router—and the Internet. But with this device's Internet Pass-Through Mode, you can simultaneously access the Canvio AeroCast™ Hard Drive and the web (via your separate wireless router).

Perfect on the road This portable wireless storage device has a built-in rechargeable battery so you can always have accessible storage for mobile backups, plus access to your complete digital library—everywhere you go. And with a large storage capacity of up to 1TB1 this storage device gives your digital library plenty of room to grow.

It's time to store, see, share and enjoy all your files—anywhere you want—all from one place.

Manufacturer Part Number
HDTU110XKWC1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

  • Capacity1: 1TB
  • Storage interface: 802.11b/g/n or USB 3.0
  • Wireless LAN interface: IEEE 802.11b/g/n
  • Transfer Rate7:
    • Up to 150Mbps(Wireless)
    • Up to 5Gbps(USB3.0)
  • Size:
    • 121.4 x 86 x 24.4mm (±0.3 mm)
    • {4.78 in (W) X 3.39 in (H) X 0.96 in (D)}
  • Color: Black
  • Weight: 280 g {9.88 oz.}
  • Environmental: RoHS Compliant This product is compatible with European Union Directive 2011/65/EU, Restriction of the use of certain hazardous substances in electrical and electronic equipment (RoHS), which restricts use of lead, cadmium, mercury, hexavalent chromium, PBB, and PBDE.
Contents
  • Canvio AeroCast™ wireless portable hard drive
  • AC power adapter
  • USB 3.0 Cable
  • Quick Start Guide
  • 1 Year Limited Warranty
System Requirements5
  • PC or Mac: Windows 8.1, Windows 8 and Windows® 7. Mac OS X 10.7, 10.8, and 10.9 with included NTFS driver for Mac6
  • Mobile device9:
    • iOS version 6 or later.
    • Android™ version 2.3 or later
  • Available Wireless LAN interface

1 One Gigabyte (1GB) means 109 = 1,000,000,000 bytes and One Terabyte (1TB) means 1012 = 1,000,000,000,000 bytes using powers of 10. A computer operating system, however, reports storage capacity using powers of 2 for the definition of 1GB= 230 = 1,073,741,824 bytes and 1TB = 240 = 1,099,511,627,776 bytes, and therefore shows less storage capacity. Available storage capacity (including examples of various media files) will vary based on file size, formatting, settings, software and operating system and other factors.
2 SD memory card sold separately.
3 Battery life may differ depending on user conditions. See http://info.toshiba.com/ for more information
4 Chromecast device sold separately and required to cast content to TV.
5 Compatibility may vary depending on user's hardware configuration and operating system
6 Use of Time Machine software is not supported.
7 Transfer rate may vary depending on user's system configuration and capabilities.
8 Secured via the user-defined wireless network password established under the device settings.
9 Application software required and will need to be downloaded from the Toshiba website and/or other websites.