Aegis Secure Key 3.0 - USB 3.0 Flash Drive

Aegis Secure Key 3.0 Brings a World of Advanced Data Protection

Easy to use FIPS 140-2 Level 3 validated USB 3.0 flash drive with on-the-fly AES hardware encryption and secure PIN access

With software-free operation, cross-platform compatibility, USB 3.0 speed, increased capacities of up to 480GB, plus a host of high-level security features that you’d never expect to find in a flashkey, Apricorn’s Aegis Secure Key 3.0 brings a world of advanced data security to your fingertips. This easy to use USB 3.0 flash drive incorporates PIN access with military grade 256-bit AES hardware encryption.

FIPS 140-2 Level 3 Validated
to meet the U.S. government standards for information technology and computer security. NIST FIPS 140 is the cryptography standard program required by the US federal government for protection of sensitive data.

The Aegis Secure Key’s FIPS 140-2 validation covers 11 areas of its cryptographic security system, including physical security, cryptographic key management and design integrity. Available in four levels, the Aegis Secure Key’s FIPS 140-2 Level 3 validation encompasses both the Aegis Secure Key’s physical tamper-resistant features as well as its identity-based authentication.

Utilizes Military Grade 256-bit AES XTS Hardware Encryption
All data on the Aegis Secure Key is encrypted on the fly with the built-in 256-bit AES XTS hardware encryption.

Onboard Alphanumeric Keypad – Prevents Hardware and Software Key Logging
Using a rechargeable battery, the Aegis Secure Key enables the user to unlock the drive with a 7-16 digit PIN BEFORE connecting to the USB port on your computer, tablet or mobile device. The embedded keypad prevents hardware and software key logging attempts to capture your password entered via the host system.

Software-Free Design – With no admin rights to contend with, the Aegis Secure Key is a breeze to implement

Independent User and Admin PINs
The Aegis Secure Key can be configured with independent User and Admin PINs, making it ideal for corporate and government deployment. If the User forgets their PIN, the drive can be unlocked using the Admin PIN which can then clear the forgotten User PIN and allow for the User to set a new PIN.

Drive Reset Feature
The Aegis Secure Key also includes a drive reset feature which clears both User and Admin PINs, destroys the data, creates a new randomly generated encryption key and allows the drive to be reused. The Aegis Secure Key is capable of generating an infinite number of randomly generated encryption keys, allowing the user to reset the drive as often as required.

Dust and Water Resistant Durable Aluminum Housing - IP58 Certified

Protecting data goes well beyond encryption. Tough enough to go anywhere, the Aegis Secure Key 3.0's resilient design makes it perfect for travel and field applications. With its rugged, extruded aluminum crush-resistant casing, the Aegis Secure Key 3.0 is tamper evident and well-protected against physical damage.

Manufacturer Part Number
ASK3-60GB
EAN/UPC
0708326914093,708326914093
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Data Transfer Rate: Up to 195 Read / 162 Write
Power Supply: USB Port / Internal Battery
Interface: Super Speed USB 3.0 (Backwards compatible with USB 2.0 and 1.1)
Dimensions: 95.5mm x 24.5mm x 12.6mm | 93mm x 24.5mm x 12.6mm (w/o sleeve) | 46 g
Warranty: 3-year Limited Warranty
Approvals: FIPS 140-2 Level 3 Validated, IP-58, FCC & CE
System Requirements: Windows®, Mac®, Linux, Android and Symbian systems, or any powered USB OS with a storage file system