EZ-RJ45 CAT5e Strain-Relief Boot, 25-Pack, Clear

EZ-RJ45 CAT5e Strain-Relief Boot, 25-Pack, Clear

Quick Facts
  • Designed specifically to be crimped with the EZ-RJ45 CAT5e Modular Plugs.
  • Guaranteed for life!
Further Details
  • Finished terminations have the look and strength of commercially molded plugs.
  • Maintains proper bend radius, especially on stranded cable.
  • Once crimped, the strain-relief boot becomes an integral part of the connector and will not pull off.
  • Achieve peak performance. Once crimped, the primary strain relief relaxes slightly to decrease cable pair compression.
  • Snag-proof design makes plugging/unplugging much easier.
  • Maximum cable jacket outer diameter is 0.260".
  • UL® listed and RoHS compliant.

Manufacturer Part Number
C5EEZ-BOOT-CL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications for EZ-RJ45 CAT5e Strain-Relief Boot, 25-Pack, Clear :

Approvals : RoHS, UL®
Cable Outer Diameter : 0.26" (6.6 mm) maximum
Material : Clear Plastic


This product works with:

  • EZ-RJ45 CAT5e Modular Plugs
  • EZ-RJ45 Crimp Tool