DiskStation DS415+ NAS Server

High-speed data transfer and hardware encryption engine

Equipped with a quad-core processor and AES-NI hardware encryption engine, DS415+ delivers blazingly fast file transfer speeds – even when handling encrypted data. With Link Aggregation enabled, DS415+ delivers average reading and writing speeds of 228 MB/s and 233 MB/s respectively, while encrypted file transfers retain an astoundingly similar level of performance, exceeding 232 MB/s reading and 206 MB/s writing. That means you can safeguard data without sacrificing performance

Manufacturer Part Number
DS415+ 4300
EAN/UPC
0812890011567,812890011567
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications
CPU:
CPU Model: Intel Atom
CPU Frequency: Quad Core 2.4 GHz
Floating Point: Yes
Hardware Encryption Engine: Yes

Memory:
System Memory: 2 GB DDR3

Storage:
Drive Bay(s): 4
Compatible Drive Type:

  • 3.5" SATA(III) / SATA(II) HDD
  • 2.5" SATA(III) / SATA(II) HDD
  • 2.5" SATA(III) / SATA(II) SSD
Max. Internal Capacity: 24 TB (6 TB HDD X 4) (Capacity may vary by RAID types) (See All Supported HDD)
Hot Swappable Drive: Yes

External Ports:
USB 2.0 Port: 1
USB 3.0 Port: 2
eSATA Port: 1

File System:
Internal Drives: EXT4
External Drives:
  • EXT4
  • EXT3
  • FAT
  • NTFS
  • HFS+
Appearance:
Size (Height X Width X Depth): 165 mm X 203 mm X 233.2 mm
Weight: 2.05 kg

Others:
LAN Number (RJ45): Gigabit X 2
Link Aggregation: Yes
Wake on LAN/WAN: Yes
System Fan: 92 mm X 92 mm X 2 pcs
Wireless Support (dongle): Yes
Noise Level: 20.2 dB(A)
Power Recovery: Yes
Scheduled Power On/Off:
Power Supply Unit / Adapter: 100W
AC Input Power Voltage: 100V to 240V AC
Power Frequency: 50/60 HZ, Single Phase
Power Consumption: 46.2W (Access)
17.3W (HDD Hibernation)

Temperature:
Operating Temperature: 5°C to 35°C (40°F to 95°F)
Storage Temperature: -20°C to 60°C (-5°F to 140°F)
Relative Humidity: 5% to 95% RH

Certification:
  • FCC Class B
  • CE Class B
  • BSMI Class B

Warranty:
2 Years

Notes:
Power consumption is measured when fully loaded with Western Digital 3TB WD30EZRS hard drive(s).