15ft Select High Speed HDMI Cable with Ethernet M/M - In-Wall CL2-Rated

The Select High Speed HDMI Cable with Ethernet is the perfect solution for connecting multimedia source devices in home theater, desktop or commercial audio video applications requiring high speed HDMI features. The CL2 rated cable jacket is designed to meet the requirements for in-wall installations. The Ethernet capabilities of the cable allow a user to connect multiple Ethernet enabled HDMI devices through a single Ethernet connection. Experience the latest HDMI features including

  • 4K@50/60, (2160p), which is 4 times the clarity of 1080p/60 video resolution
  • 3D video, Deep Color and x.v. Color™
  • Dolby® True HD, DTS-HD Master Audio and up to 32 audio channels for a multi-dimensional immersive audio experience
  • Up to 1536kHz audio sample frequency for the highest audio fidelity
  • Simultaneous delivery of dual video streams to multiple users on the same screen
  • Simultaneous delivery of multi-stream audio to multiple users (up to 4)
  • Support for the wide angle theatrical 21:9 video aspect ratio
  • Dynamic synchronization of video and audio streams
  • CEC extensions for control of consumer electronics devices through a single control point
  • This fully-functional, high bandwidth cable is tested to perform at industry standards and is backed by a lifetime warranty.

Manufacturer Part Number
50630
EAN/UPC
0757120506300,757120506300
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
UPC: 757120506300
Warranty: Lifetime
Vendor: C2G
Weight: 0.951 LB
Length: 15.00 Foot

Electrical Characteristics

  • Signal bandwidth - 10.2Gbps
  • Nominal impedance - 100Ω
  • Nominal capacitance - 115.9pF/m
  • Insulation resistance - 10MΩ
  • Nominal attenuation - 300KHz-825MHz at 8dB, 825MHz-2.475GHz at 21dB, 2.475GHz-4.125GHz at 30dB
  • HDMI (3D, Deep Color, x.v.Color™, Dolby® True HD, and DTS-HD Master Audio), Full 1080p resolution
  • 4K@50/60, (2160p), which is 4 times the clarity of 1080p/60 video resolution
  • 3D video, Deep Color and x.v. Color™
  • Dolby® True HD, DTS-HD Master Audio and up to 32 audio channels for a multi-dimensional immersive audio experience
  • Up to 1536kHz audio sample frequency for the highest audio fidelity
  • High bandwidth (340 MHz/10.2 Gbps) for high speed data transfer
  • HDMI-CEC system control compatibility
  • HDMI Ethernet Channel (when used with HDMI Ethernet channel supported source and sync equipment).
  • ATC Certified

Physical Characteristics
  • Temperature rating - 80°C
  • Operating temperature - -20°C - 80°C
  • Storage temperature - -20°C - 80°C
  • Packaging - Polybag

Conductor 1 (5 pair)
  • Conductor Type - 28AWG (7/0.127), Copper
  • Insulation - Foamed PE SKIN, Red/White, Brown/White, Blue/White, Green/White, Black/White, O.D. - 1.05mm
  • Drain Wire - 28AWG (7/0.127), Copper
  • Shield - Aluminum Foil, 125% Coverage

Conductor 2 (4 conductors)
  • Conductor Type - 28AWG (7/0.127), Tinned Copper
  • Insulation - HDPE, Yellow, Red, Green, Purple, O.D. - 0.7

Overall Cable
  • Foil Shield - Aluminum Foil, 125% Coverage
  • Braided Shield - 16/10/0.12, CCAM
  • Jacket - PVC, Black, O.D. - 7.3 ± 0.2mm

Connectors (2)
  • Connector Type - HDMI - Type A
  • Plating - 1µm Gold
  • Dimensions (HxWxL) - 13.0 x 21.0 x 39.0mm