6ft High Speed HDMI Cable with Ethernet and Rotating Connectors

The High Speed HDMI Cable with Ethernet and Rotating Connectors is the perfect solution for connecting a multimedia source device to a display. The Ethernet capabilities of the cable allow a user to connect multiple Ethernet enabled HDMI devices through a single Ethernet connection for accessing interactive online content or updating device firmware. The rotating connectors on this cable allow it to be installed in tight spaces for support of a wall mounted HDTV. Experience the latest HDMI features including:

  • 4K@50/60, (2160p), which is 4 times the clarity of 1080p/60 video resolution
  • 3D video, Deep Color and x.v. Color™
  • Dolby® True HD, DTS-HD Master Audio and up to 32 audio channels for a multi-dimensional immersive audio experience
  • Up to 1536kHz audio sample frequency for the highest audio fidelity
  • Simultaneous delivery of dual video streams to multiple users on the same screen
  • Simultaneous delivery of multi-stream audio to multiple users (up to 4)
  • Support for the wide angle theatrical 21:9 video aspect ratio
  • Dynamic synchronization of video and audio streams
  • CEC extensions for control of consumer electronics devices through a single control point
High quality materials and construction ensure a lifetime of dependable performance. Fully-shielded conductors provide complete immunity to EMI/RFI interference, and 24-karat gold-plated connectors ensure superior signal transfer. This fully-functional, high-bandwidth cable is tested to perform at industry standards and is backed by a lifetime warranty.

Manufacturer Part Number
50622
EAN/UPC
0757120506225,757120506225
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color :: Black
Length :: 6.00 Foot
Jacket Rating :: Standard
UPC :: 757120506225
Warranty :: Lifetime
Vendor :: C2G
Weight :: 0.239 LB

Electrical Characteristics
• Nominal Impedance - 100 ± 10Ω
• Nominal Capacitance - 90pF/m
• Nominal Velocity of Propagation - 5.6ns
• DC Resistance - 376.96MΩ/km
• Dielectric Strength - AC 500V - 1 minute
• Insulation Resistance - 100MΩ
• HDMI™ (3D, Deep Color, x.v.Color™, Dolby® True HD, and DTS-HD Master Audio)
• Full 1080p resolution
• 4K@50/60, (2160p), which is 4 times the clarity of 1080p/60 video resolution
• 3D video, Deep Color and x.v. Color™
• Dolby® True HD, DTS-HD Master Audio and up to 32 audio channels for a multi-dimensional immersive audio experience
• Up to 1536kHz audio sample frequency for the highest audio fidelity
• High bandwidth (340 MHz/10.2 Gbps) for high speed data transfer
• HDMI-CEC system control compatibility
• HDMI Ethernet Channel (when used with HDMI Ethernet channel supported source and sync equipment).

Physical Characteristics
• Voltage Rating - 30V
• Minimum Bend Radius - 9.0mm
• Temperature Rating - 80°C
• Temperature Range - 0° - 80°C
• Approvals - RoHS Compliant
• Warranty - Lifetime
• Package Type - Polybag

Conductor 1 (5pair)
• Conductor Type - 30AWG (1/0.254), Tinned Copper
• Insulation - Foamed PE + SKIN, Red/White, Brown/White, Blue/White, Green/White, Black/White, O.D. - 0.65mm
• Drain Wire - 30AWG (1/0.254), Tinned Aluminum
• Shield - Mylar Foil, 100% Coverage

Conductor 2 (4 conductors)
• Conductor Type - 30AWG (1/0.254), Tinned Copper
• Insulation - HDPE, Yellow, Red, Green, Purple, O.D. - 0.70mm

Connector
• Connector Type: HDMI® - Type A Rotating
• Pin Construction: Copper
• Plating: 15µm Gold
• Insulation: PBT + 30% Glass Fiber
• Hood - ABS, Black
• Dimensions (HxWxL) - 9.7 x 21.1 x 57.8mm
• Connector Depth at 90° - 30.4mm
• Connector Height at 90° - 49.4mm

Overall Cable
• Drain Wire - 30AWG (1/0.254), Tinned Aluminum
• Foil Shield - Aluminum Mylar, 100% Coverage
• Braided Shield - 16/8/0.10, Tinned Aluminum, 85% Coverage
• Jacket - PVC, Black, O.D. - 6.0mm