This shielded snagless Cat6 cable is perfect for use with our HDBaseT Products or with any other application where long length shielded cable is required. This cable is optimized for superior performance in noisy environments and is designed to handle bandwidth-intensive applications. This cable is designed to meet Cat6 TIA/EIA and ISO/IEC standards for patch cable performance. Each individual pair is bonded together to help maintain the twist-spacing throughout the cable right up to the termination point. The cable design minimizes Near-End Crosstalk (NEXT) levels and features high quality solid conductors, full cable shielding and is terminated with a snagless boot & shielded plug. The combination of the shielded plug, shielded cable, snagless boot and solid conductors provides superior performance over standard stranded conductor patch cables when used with HDBaseT solutions.
Note:
Color : Blue
Length : 50.00 Foot
Jacket Rating : Standard
UPC : 757120431671
Warranty : Lifetime
Vendor : C2G
Weight : 1.909 LB
• Conductor: Cat6 4-pair Solid 23AWG SSTP
• Resistance: Max 9.38ohm/100M at 20C
• Insulation: Min 0.38MM Diameter: 1.38 +-0.06MM
• Jacket: Min 0.5MM Max 0.6MM; Diameter 7.2mm +- 0.2MM
• ANSI/TIA-568-C.2
• ISO/IEC 11801 ED.2
• RoHS
Product Uses
• C2G AV over Category Cable product line-up
• 1000 BASE-T; 100 BASE-T; 10 BASE-T
• 4/16Mbps Token Ting (IEEE 802.5); 100 VG-AnyLAN
• 100 Mbps TP-PND (ANSI X3T9.5); 55/155 Mbps ATM