64GB Store 'n' Stay Nano USB 3.0 Flash Drive - Blue

Easily add more storage to your notebook computer or car stereo with the Store 'n' Stay Nano USB 3.0 flash drive. Snag-free, low-profile design is small enough to leave in your laptop or stereo without getting in the way. Dime-sized drive with 64GB capacity is perfect for use in your laptop or car. USB 3.0 connectivity allows maximum file-transfer speeds. Drive can be easily removed for fast file sharing. Password features to protect sensitive file is available for download in Windows operating systems. Drive is compatible with Windows 8, 7, Vista, XP or 2000; Mac OS 9.x or higher; Linux kernel 2.6 and higher.

Manufacturer Part Number
98711
EAN/UPC
4021499987111
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Information

Product Number: 98711
Pack Size: 1 pk USB Drive
Capacity/Speed: 64GB
Brand: Verbatim
Country of Origin: TW,CN
Tariff Code: 8523.51.0000
Warranty: Limited Lifetime Warranty
Minimum Order Qty: 4 (1 pk USB Drive)
Pallet Qty: 4800 (1 pk USB Drive)