Wireless Mouse M317

The feel-good, reliable mouse that’s a smooth traveler.

Comfort anywhere

The compact contoured design with soft rubber grips keeps you comfortable—even when you’re on the go.

Good-bye, tricky touchpad

You’ll enjoy smooth cursor control, precise tracking and easy text selection on the surfaces where you use your computer most.

Six-in-one power

The tiny Logitech Unifying® receiver connects up to six Unifying-compatible devices with a powerful, reliable wireless connection (up to 25 meters).

Manufacturer Part Number
910-004259
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Mouse Dimensions (height x width x depth): 2.17 in (55 mm) x 3.74 in (95 mm) x 1.52 in (38.6 mm)
Mouse Weight (including battery): 2.96 oz (84 g)
Receiver Dimensions (height x width x depth): 0.57 in (14.4 mm) x 0.74 in (18.7 mm) x 0.24 in (6.1 mm)
Receiver Weight: 0.06 oz (1.8 g)
Sensor technology: Advanced Optical Tracking
Sensor Resolution: 1000
Number of buttons: 3
Scroll Wheel (Y/N): Yes
Battery life: 12-month battery life*
Battery type: 1 AA battery
Wireless operating distance: Approx 10m*
Wireless technology: Advanced 2.4 GHz wireless connectivity (Unifying supported)
Interface: USB receiver
Supported OS:

  • Windows Vista, Windows 7, Windows 8, Windows 8.1, Windows RT
  • Mac OS X 10.5 or later
  • Chrome OS
Product Origin: China

* It may vary based on use and computing conditions.