Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Picture/Display
LCD panel type: IPS-AHVA LCD
Backlight type: W-LED system
Panel Size: 27 inch / 68.6 cm
Effective viewing area: 596.7 (H) x 335.6 (V)
Aspect ratio: 16:9
Optimum resolution: 2560 x 1440 @ 60Hz
Response time (typical): 12 ms
SmartResponse (typical): 5 ms (Gray to Gray)
Brightness: 350 cd/m²
Contrast ratio (typical): 1000:1
SmartContrast: 50,000,000 :1
Pixel pitch:0.233 x 0.233 mm
Viewing angle:
- 178º (H) / 178º (V)
- @ C/R > 10
Picture enhancement: SmartImage
Display colors: Color support 1.07 billion colors
Color gamut: Adobe RGB 99%
Scanning Frequency: 30 - 83 kHz (H) / 56 - 76 Hz (V)
sRGB: Yes
Stand
Height adjustment: 150 mm
Pivot: 90 degree
Swivel: -65/65 degree
Tilt: -5/20 degree
Power
ECO mode: 25 W (typ.)
On mode: 36.95 W (typ.) (EnergyStar 6.0 test method)
Standby mode: <0.5 W (typ.)
Off mode: <0.3 W (typ.)
Power LED indicator:
- Operation - White
- Standby mode- White (blinking)
Power supply:
- 100-240VAC, 50-60Hz
- External
Weight
Product with stand (kg): 7.5 kg
Product with packaging (kg): 10.35 kg
Product with packaging (lb): 22.77 lb
Product with stand (lb): 16.50 lb
Product without stand (kg): 5.1 kg
Product without stand (lb): 11.22 lb
Sustainability
Environmental and energy:
- EPEAT Gold*
- PowerSensor
- EnergyStar 6.0
- RoHS
- TCO edge
Recyclable packaging material: 100 %
Post consumer recycled plastic: 65%
Specific Substances:
- PVC / BFR free housing
- Mercury free
- Lead free
Cabinet
Front bezel: Black
Rear cover: Black
Foot: Black
Finish: Texture
Connectivity
USB: USB 3.0 x 3
Signal Input:
- DVI-Dual Link (digital, HDCP)
- DisplayPort
- HDMIx2
Sync Input:
- Separate Sync
- Sync on Green
Audio (In/Out):
- PC audio-in
- Headphone out
Convenience
Built-in Speakers: 2 W x 2
Built-in webcam: 2.0 megapixel camera with microphone and LED indictor
MultiView:
User convenience:
- SmartImage
- Menu
- Multiview
- Power On/Off
- User
Control software: SmartControl Premium
OSD Languages:
- English
- French
- German
- Hungarian
- Italian
- Japanese
- Korean
- Polish
- Portuguese
- Russian
- Simplified Chinese
- Spanish
- Swedish
- Traditional Chinese
- Turkish
- Ukranian
Other convenience:
- Kensington lock
- VESA mount (100x100mm)
Plug & Play Compatibility:
- DDC/CI
- Mac OS X
- sRGB
- Windows 8.1 / 8 / 7
Dimensions
Product with stand(max height): 639 x 580 x 242 mm
Product without stand (mm): 639 x 405 x 64 mm
Packaging in mm (WxHxD): 750 x 234 x 490 mm
Packaging in inch (WxHxD): 29.5 x 9.2 x 19.3 inch
Product with stand(max height): 25.2 x 22.8 x 9.5 inch
Product without stand in inch: 25.2 x 15.9 x 2.5 inch
Operating conditions
Temperature range (operation): 0°C to 40°C °C
Temperature range (storage): -20°C to 60°C °C
Relative humidity: 20%-80 %
Altitude: Operation: +12,000ft (3,658m), Non-operation: +40,000ft (12,192m)
MTBF: 30,000 hour(s)
Compliance and standards
Regulatory Approvals:
- BSMI
- CE Mark
- cETLus
- FCC Class B
- GOST
- SASO
- SEMKO
- TCO 6.0
- TUV Ergo
- TUV/GS
- WEEE
- CU-EAC