HGST delivers best-in-class performance and capacity in one small form factor hard drive. The Ultrastar® C10K1800 is a 10K RPM enterprise-class HDD that stores up to 1.8TB of data, 50% more capacity than prior generations, plus delivers best-in-class active and idle power efficiency, enabling next generation data centers to keep pace with digital data growth and improve space and power efficiencies. Data center architects can also leverage best-in-class performance on the C10K1800, achieving up to 2.5X better random write performance and 23% faster sequential performance over prior generation 2.5-inch SFF 10K RPM HDDs for demanding 24x7 enterprise workloads.
Best-in-class performance is achieved through several HGST technology innovations including media cache architecture, the industry’s fastest 12Gb/s SAS interface and advanced format options. HGST’s media cache architecture is a disk-based caching technology, which provides a large non-volatile cache on the media resulting in improved reliability and data integrity during unexpected power loss, as well as a significant improvement in write performance even at high workloads when compared to solutions with limited NAND or flash-based NVC. The C10K1800 is the industry’s first 10K RPM drive to leverage an industry-leading 12Gb/s SAS interface, enabling very high transfer rates between host and drive. Advanced format models enable the industry’s highest 10K RPM capacity at 1.8TB with 4K native and 512 emulation to support new systems, and also offers 512 native format models to support legacy systems.
Note:
Product Name / Model Number: HUC101812CSS204
Part Number: 0B31231
Capacity: 1.2TB
Interface: SAS 12Gb/s
Form Factor: 2.5-inch
RPM: 10000RPM
Buffer: 128MB
Other Information: 512n SE