Intel 10Gigabit Ethernet Card

This is an IntelĀ® E10G41BFSR comparable gigabit Ethernet PCIe x8 network interface card with included SFP that complies with all IEEE 802.3 standards. It provides a high bandwidth 10GbE network speed that fully supports high-end servers. In addition, this supports high level VLAN filtering. Based on the Intel 82574 chipset, it is compatible with Windows, Linux, FreeBSD, and VMware operating systems. The single open SFP port allows users to choose from a variety of SFP transceivers to accommodate multi-mode (MMF) or single-mode (SMF) fiber, allowing for customized reach. Our network interface cards are 100% compliant for all of your networking needs. Now you have a cost effective solution to your network upgrade needs. With our certification test program, we can guarantee your product will work right the first time.

Manufacturer Part Number
E10G41BFSR-AO
EAN/UPC
0821455228975,821455228975
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Additional Information: Includes one 10GBase-SR SFP+ transceiver

Bus Type: PCIE

Bus Width: PCIEx8

Chipset: Intel 82599

Compatible OEM: IntelĀ®

Compatible OS: Windows Server 2012, Linux Kernel 2.6.30 or greater, Windows 7 (32 and 64 bit), Windows Server 2008 R2, Windows Small Business Server 2010, Windows 8.1 (32 and 64 bit), Windows Server 2008 Final (32 and 64 bit), Windows Server 2003 Final (32 and 64 bit), Windows 8 (32 and 64 bit), Windows Server 2012 R2 (64 bit), Linux Kernel 2.4.x, 2.6.x, and 3.x, FreeBSD 7.2 or later, Windows Vista Final (32 and 64 bit)

Compatible With OEM Part Number(s): E10G41BFSR

Data Protocol: Ethernet

Data Rate: 10Gbs

External Connector: SFP+ Kit: 2 piece

Media Type: MMF or SMF

Number of Ports: 1 Port

Product Shipping Dimension(HxWxD): 5.2 in. x 0.9 in. x 4.7 in.

Product Shipping Weight(LB): 0.6

Reach: 300m

UNSPSC Code: 43201411

UPC Code: 821455228975