Gigabit Ethernet Card

This is a HP® 394791-B21 comparable gigabit Ethernet PCIe x4 network interface card with a single RJ-45 port that complies with all IEEE 802.3 standards. Designed to fit full and low profile slots, it ships with both types of brackets. It provides a high bandwidth 1GbE network speed that fully supports high-end servers. In addition, this supports high level VLAN filtering. Based on the Intel 82574 chipset, it is compatible with Windows, Linux, FreeBSD, and VMware operating systems. The RJ-45 port operates over copper patch cable, allowing an operating distance of 100m. Our network interface cards are 100% compliant for all of your networking needs. Now you have a cost effective solution to your network upgrade needs. With our certification test program, we can guarantee your product will work right the first time.

Manufacturer Part Number
394791-B21-AO
EAN/UPC
0821455228579,821455228579
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Bus Type: PCIE

Bus Width: PCIEx4

Chipset: Intel 82574

Compatible OEM: HP®

Compatible OS: Windows Server 2012, Windows 7 (32 and 64 bit), Windows Server 2008 R2, Windows Small Business Server 2006, Windows Server 2008 Final (32 and 64 bit), Windows Server 2003 Final (32 and 64 bit), Windows 8 (32 and 64 bit), Linux Kernel 2.4.x, 2.6.x, and 3.x, FreeBSD 9.x, Windows Vista Final (32 and 64 bit), Windows XP (and Pro) (32 and 64 bit), Windows 2000 (and Server and Advanced), Netware 6.5

Compatible With OEM Part Number(s): 394791-B21

Data Protocol: Ethernet

Data Rate: 10/100/1000Mbs

External Connector: RJ-45

Media Type: Copper

Number of Ports: 1 Port

Product Shipping Dimension(HxWxD): 5.2 in. x 0.9 in. x 4.7 in.

Product Shipping Weight(LB): 0.6

Reach: 100m

UNSPSC Code: 43201411

UPC Code: 821455228579