Signature III Solid State Drive

Capacity

60GB to 960GB

Host Interface

SATA 6Gb/s, 3.0Gb/s support and 1.5Gb/s support Native Command Queuing: 32 SMART attribute List: Extended

Performance

Sequential Read up to 550MB/s Sequential Write up to 515 MB/s Random Read IOPS @ 4K blocks: up to 60K Random Write IOPS @ 4K blocks: up to 60K Seek Time: .1ms

Flash Memory Support

Supports ONFi 2.x Synchronous NAND MLC type Number of Flash Buses: 8

Power Consumption

Typical (mW) <5W Sleep/Slumber: <200mW

Reliability

MTTF (PoH): 2M Up to 24 9-bit Symbols Correction per 512 9-bit Symbol Non-recoverable Read Errors: (Less than 1 sector per bits read) 10^16

Environmental

Operating Temperature 0"C to 70"C Shock Resistant up to 1500G

Security

256-bit AES compliant Data Encryption User Selectable Password prior to boot User Selectable Password runtime Secure Erase (Factory Reset - ATA)

Physical Specs

Dimensions: 100mm x 70.0mm x 7.0mm Weight: 0.172lb ECCN: 5A992.c HTS: 8523.51.0000 RoHS Compliant TAA Compliant

Made in the USA

Note: As used for storage capacity, one gigabyte (GB) = one billion bytes. Total accessible capacity varies depending on operating environment.

7% of the raw drive capacity is used for code storage and wear leveling.

Manufacturer Part Number
SSD25S37960-AX
EAN/UPC
0845282096514,845282096514
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Capacity
960GB

Host Interface
SATA 6Gb/s, 3.0Gb/s support and 1.5Gb/s support
Native Command Queuing: 32
SMART attribute List: Extended

Performance
Sequential Read up to 560MB/s
Sequential Write up to 460 MB/s
Random Read IOPS @ 4K blocks: up to 74K
Random Write IOPS @ 4K blocks: up to 76K
Seek Time: .1ms

Flash Memory Support
Supports ONFi 3.x Synchronous NAND MLC type
Number of Flash Buses: 8

Power Consumption
Typical (mW) Sleep/Slumber:

Reliability
MTTF (PoH): 2M
Up to 24 9-bit Symbols Correction per 512 9-bit Symbol
Non-recoverable Read Errors: (Less than 1 sector per bits read) 10^16

Environmental
Operating Temperature 0°C to 70°C
Shock Resistant up to 1500G

Security
256-bit AES compliant Data Encryption
User Selectable Password prior to boot
User Selectable Password runtime
Secure Erase (Factory Reset â€" ATA)

Physical Specs
Dimensions: 100mm x 70.0mm x 7.0mm
Weight: 0.172lb
ECCN: 5A992.c
HTS: 8523.51.0000

RoHS Compliant
TAA Compliant

Made in the USA

Note: As used for storage capacity, one gigabyte (GB) = one billion bytes. Total accessible capacity varies depending on operating environment.
*7% of the raw drive capacity is used for code storage and wear leveling.