Hard Drive

Axioms Enterprise Class hard drives are leading the industry with a range of high capacity enterprise drive options. These drives feature enterprise class reliability with the power and performance efficiencies that make them ideal for capacity optimized, 24x7 multi-drive server and storage environments.

Manufacturer Part Number
4XB0G45729-AX
EAN/UPC
0845282097672,845282097672
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Specifications
Part Number: 4XB0G45729-AX
Interface: 6Gb/s SAS
External Transfer Rate (MB/s): 600
Formatted 512 Bytes/Sector (GB): 600

Performance
Spindle Speed (RPM): 15K
Average Latency (ms): 2.0
Sustained Transfer Rate, Outer to Inner Diameter (MB/s): 189 to 258
Cache, Multisegmented (MB): 128

Configuration/Reliability
Disks/Heads: 3/6
Nonrecoverable Read Errors per Bits Read: 1 per 10E16
Annualized Failure Rate (AFR): 0.44%

Power Management
Typical Op (A) +5V/+12V: 0.44/0.52
Average Operating Power (W): 8.5
Average Idle Power (W): 5.9

Environmental
Ambient Temperature, Operating (C°): 5 to 55
Ambient Temperature,Nonoperating (C°): â€"40 to 70
Max Temperature Change per Hour, Operating (C°): 20
Max Temperature Change per Hour, Nonoperating (C°): 20
Relative Humidity, Noncondensing (max gradient 20%/hour): 5% to 95%
Shock, Max Operating: 11ms (Gs): 40
Shock, Max Nonoperating: 2ms (Gs): 400
Vibration, Operating: Vibration, Nonoperating:

As used for storage capacity, one megabyte (MB) = one million bytes, one gigabyte (GB) = one billion bytes, and one terabyte ( TB) = one trillion bytes. Total accessible capacity varies depending on operating environment.
Specs based on Seagate P/N: ST600MP0034 and are subject to change without notification.