NRG3 - Low Energy Wireless Mouse

3-Year Battery Life

The NRG3 Low Energy Wireless Mouse outlasts traditional wireless mice, with it's super energy efficient technology. The NRG3 goes into sleep mode after about 8 minutes of inactivity, providing up to 3 years of use on a single set of batteries. The NRG3 has a low battery status indicator to remind you on the rare occasion that you're almost out of juice.

NRG3 Low Energy Wireless Ergonomic Mouse

IOGEAR's new NRG3 Low Energy Wireless Mouse features 5 buttons and lets you control your mouse movements from up to 33 feet away, thanks to its advanced 2.4GHz wireless nano receiver. Its ergonomically sculpted design and conveniently placed thumb buttons allow for maximum comfort and productivity, especially if you’re the kind of person that spends a lot of time in front of the computer.

Adjust DPI On-The-Fly

Tailor the NRG3 mouse to your specific works habits for improved efficiency. With a simple press of the top mounted DPI adjustments buttons, you can alter your mouse sensitivity from 1000, 1500, or 2000dpi.

Manufacturer Part Number
GME555R
EAN/UPC
0881317512628,881317512628
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC: 881317512628
Function: GME555R
Operating System Support: Windows Vista®, Windows® 7, Windows® 8, Windows® 8.1, Mac OS X 10.2+
Operating Range: Up to 33 feet
Radio Frequency: 2.4GHz
Battery Type: AA - Up to 2 for max life
Resolution: 1000/1500/2000 DPI
Dimensions: GME555R
Unit Dimensions
Height: 1.31" (3.33cm)
Depth: 4.69" (11.91cm)
Length: 3" (7.62cm)
Unit Package Dimensions
Width: 3.69" (9.37cm)
Height: 7.56" (19.20cm)
Depth: 1.93" (4.90cm)
Master Carton
Width: 12.20" (31cm)
Height: 8.19" (20.8cm)
Depth: 7.87" (20cm)
Master Carton Qty.: 12
Weight
Master Carton Wt.: 6lbs (2.72kg)
Unit Pack Wt.: 0.33lbs (0.15kg)
Unit Wt.: 0.17lbs (0.08kg)