ASR-920-24SZ-M Router

The Cisco® ASR 920 Series Aggregation Services Router (ASR) is a full-featured converged access platform designed for the cost-effective delivery of wireline and wireless services. These temperature-hardened, high-throughput, small-form-factor, low-power-consumption routers are optimized for mobile backhaul and business applications. The Cisco ASR 920 Router provides a comprehensive and scalable feature set of Layer 2 VPN (L2VPN) and Layer 3 VPN (L3VPN) services in a compact package. It also enables service providers to deploy Multiprotocol Label Switching (MPLS)-based VPN services from within the access layer. The Cisco ASR 920 Series offers key Carrier Ethernet features that simplify network operation; you can use them for premium services with enhanced service-level agreements (SLAs). An optional "pay-as-you-grow" feature and service-activation model makes the Cisco ASR 920 Series flexible and cost-effective.

Manufacturer Part Number
ASR-920-24SZ-M
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical specifications1 (H * W * D):

  • ASR-920-24SZ-M: 1.72 x 17.5 x 9.43 in. (43.6 x 444.5 x 239.5 mm), 1RU
  • ASR-920-24TZ-M: 1.72 x 17.5 x 9.43 in. (43.6 x 444.5 x 239.5 mm), 1RU
  • ASR-920-24SZ-IM: 2.60 x 17.5 x 9.43 in. (66 x 444.5 x 239.5 mm), 1.5RU

Weight:

  • ASR-920-24TZ-M: 8.3 lb (3.8 kg) - empty chassis
  • ASR-920-24SZ-M: 8.5 lb (3.9kg) - empty chassis
  • ASR-920-24SZ-IM: 10.3 lb (4.7kg) - empty chassis
  • ASR-920-24TZ-M: 10.5 lb (4.8 kg) with two AC PSU
  • ASR-920-24SZ-M: 10.5 lb (4.8 kg) with two AC PSU
  • ASR-920-24SZ-IM: 14.1 lb (6.4 kg) with two AC PSU and IM card

Rack mounts:

  • ETSI rack-mount kit
  • 19-in. rack-mount kit
  • 23-in. rack-mount kit

Air flow:

  • Front-to-Back airflow (ASR-920-24TZ-M, ASR-920-SZ-M)
  • Front-to-Back & Side-to-Back airflow (ASR-920-SZ-IM)

Power supplies:

  • 2 power supplies (AC or DC)

MTBF (hrs):

  • ASR-920-24TZ-M: 582,610
  • ASR-920-24SZ-M: 546,260
  • ASR-920-24SZ-IM: 471,530
  • ASR-920-FAN-F: 2,581,770
  • ASR-920-FAN-M: 2,681,720
  • ASR-920-PWR-A: 1,598,000
  • ASR-920-PWR-D: 1,129,417