6ft Mini DisplayPort Male to Single Link DVI-D Male Adapter Cable - Black

This adapter cable is an ideal solution for connecting the Mini DisplayPort or Thunderbolt output of a small laptop or tablet to a computer monitor which accepts a DVI-D input. This cable carries a digital video signal, supports up to a 1920x1200 resolution and meets the requirements of high performance applications.

Manufacturer Part Number
54335
EAN/UPC
0757120543350,757120543350
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color : Black
Length : 6.00 Foot
Jacket Rating : Standard
UPC : 757120543350
Warranty : Lifetime
Vendor : C2G
Weight : 0.252 LB

Electrical Specification
• Voltage Rating: 30v
• Conductor Resistance: @ 20°C max
• Insulation Resistance: 10MΩ/km
• Time Delay: 5.2ns/m (max)
• Attenuation:
- 5.02dB@100-450MHz
- 7.69dB@1GHz
- 12.595dB@2GHz
- 17.495dB@3GHz
- 22.395dB@4GHz
- 27.295dB@5GHz
- 32.195dB@6GHz
- 37.095dB@7GHz

Physical Specification
• Operating Temperature: 0°C to 50°C
• Storage Temperature: -25°C to 70°C
• Approvals: CE
• Warranty: Lifetime
Conductor (2 conductor, 5 pair)
• Conductor: 32AWG (7/0.08TC)
• Insulation: FM-PE, ID:0.63±0.05mm
• Color: White/Brown, White/Red, White/Orange, White/Green, White/Blue
• Drain: 32AWG (7/0.08TC)
• Shield: Aluminum Wrap, Coverage—100%
Conductor (5 conductors)
• Conductor: 32AWG (7/0.08TC)
• Insulation: HD-PE, ID:0.5±0.05mm
• Color: Red/Orange/Yellow/Green/ White
Overall Cable
Jacket: PVC
• Shield: Aluminum Foil—Coverage 100%, Braid—16/9/0.12
• Drain: 2:30AWG (7/0.08 BC)
• Outside Diameter: 5.2±0.2