This USB Active Extension cable is an ideal solution for USB applications which require more cable length than the five meter (16.5ft) length limitation of USB. This extension cable actively buffers the incoming and outgoing signals to ensure compliance with USB's 2.0 specification for electrical and timing minimums. The plenum rated jacket meets the requirements for an installation in a commercial space Both low and high speed USB devices will function equally well with this extension.
Note:
Color : Black
Length : 16.00 Foot
Jacket Rating : Plenum
UPC : 757120390107
Warranty : Lifetime
Vendor : C2G
Weight : 0.672 LB