Bullet Network Camera

VIVOTEK IB8367-R series are stylish, bullet-style network cameras designed for diverse outdoor applications. Equipped with a 2MP sensor enabling viewing resolution of 1920x1080 at a smooth 30 fps, the IB8367-R series are all-in-one outdoor cameras capable of capturing high quality and high resolution, especially in low light environment. In addition to applying VIVOTEK's notable bandwidth solution in Smart Stream and 3DNR.

To meet more outdoor applications and ease cable deployment, IB8367-R model is the first network camera designed with embedded extender to allow PoE input and PoE output. Users can implement a total PoE solution perfectly. Incorporating a number of advanced features standard for VIVOTEK cameras, the IB8367-R series are the ideal solutions for your outdoor surveillance needs.

Manufacturer Part Number
IB8367-R
EAN/UPC
4712123674209
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Information

  • CPU: Multimedia SoC (System-on-Chip)
  • Flash: 128 MB
  • RAM: 256 MB
Camera Features
  • Image sensor: 1/2.8" Progressive CMOS
  • Maximum Resolution: 1920x1080 (2MP)
  • Lens Type: Vari-focal
  • Focal Length: f = 2.8 ~ 12 mm
  • Aperture: F1.8 ~ F2.85
  • Auto-iris: P-Iris
  • Field of View
    • 30° ~ 98° (Horizontal)
    • 21° ~ 54° (Vertical)
    • 40° ~ 121° (Diagonal)


Shutter Time: 1/5 sec. to 1/32,000 sec.
WDR Technology: WDR Enhanced
Day & Night: Removable IR-cut filter for day & night function

Minimum Illumination

  • 0.06 Lux @ F1.8 (Color)
  • 0.001 Lux @ F1.8 (B/W)


Pan / Tilt / Zoom

  • ePTZ
    • 48x digital zoom (4x on IE plug-in, 12x built-in)


IR Illuminators

  • Built-in IR illuminators, effective up to 30 meters
  • with Smart IR
  • IR LED*6

On-board Storage: SD/SDHC/SDXC card slot

Video

Compression: H.264 & MJPEG
Maximum Frame Rate: 30 fps @ 1920x1080 in both compression modes
Maximum Streams: 3 simultaneous streams

S/N Ratio: Above 58 dB
Dynamic Range: 60 dB
Video Streaming: Adjustable resolution, quality and bitrate
Image Settings: Adjustable image size, quality and bit rate, Time stamp, text overlay, flip & mirror, Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks,Scheduled profile settings, Seamless recording, smart stream, 3D Noise Reduction

Audio
Audio Capability: Audio input /output (full duplex)
Compression: G.711, G.726
Interface: External microphone input, External line output

Network
Users: Live viewing for up to 10 clients
Protocols: IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP
Interface: 10 Base-T / 100 BaseTX Ethernet (RJ-45)
ONVIF: Supported, specification available at www.onvif.org

Intelligent Video

Video Motion Detection: Triple-window video motion detection

Alarm and Event

Alarm Triggers: Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection

Alarm Events

  • Event notification using digital output, HTTP, SMTP, FTP and NAS server, SD Card
  • File upload via HTTP, SMTP, FTP, NAS server and SD card

General
Smart Focus System: Manual focus

Connectors

  • RJ-45 cable connector for Network/PoE connection
  • Audio input
  • Audio output
  • DC 12V power input
  • Digital input*1
  • Digital output*1

LED Indicator: System power and status indicator

Power input

  • DC 12V
  • IEEE 802.3af PoE Class 3

Power consumption

  • Max: 8.6 W (DC12V)
  • Max: 9.7 W (PoE)

Dimensions: Ø: 82 x 283 mm
Weight: Net: 985 g
Casing: Weather-proof IP66-rated housing
Safety Certifications: CE, LVD, FCC Class A, VCCI, C-Tick, UL

Operating Temperature

  • Starting Temperature: -10°C ~ 50°C (14°F~ 122°F)
  • Working Temperature: -20°C ~ 50°C (-4°F~ 122°F)

Warranty: 36 Months


System Requirements

Operating System: Microsoft Windows 7/8/Vista/XP/2000

Browser

  • Mozilla Firefox 7~10 ( Streaming only )
  • Internet Explorer 7.x ,8.x, 9.x, 10.x


Other Players

  • VLC: 1.1.11 or above
  • QuickTime: 7 or above