Laptop Thin HDD 320GB Hard Drive

The World’s First 7mm, 2.5-Inch Form Factor Drive

  • 7mm z-height form factor enables thin chassis design for all segments of laptop computing.
  • Self-Encrypting Drives mitigate data breaches, comply with data protection regulations and preserve brand recognition.
  • Self-Encrypting Drives with FIPS 140-2 certification are approved for the U.S. and Canadian governments.

Best-Fit Applications

  • Entry-level laptops—Enjoy a stylish, thin and lightweight design without exceeding your budget.
  • Netbooks—Get a thinner netbook without compromising on storage or affordability.
  • Ultraportables—Take advantage of a stylish, thin and lightweight design without compromising on features.

Manufacturer Part Number
ST320LM010-50PK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 320GB
Interface: SATA 6Gb/s
Spin Speed: 7200RPM
Cache: 32MB
Areal Density: 670
Maximum Operating Shock: 400Gs
Length: 100.55mm
Width: 70.10mm
Height: 7.0mm
Typical Weight: 95g
AFR: 0.48%
Operating Temperature: 60°C
Average Operating Power: 1.5W