Laptop Thin SSHD 500GB Hard Drive

SSD Speed. HDD Capacity. A Price That Makes Sense.

  • Boots and performs like an SSD1
  • SATA 6Gb/s with NCQ for interface speed
  • Faster than a traditional HDD1
  • All-in-one design for simplicity and ease of installation
  • Installs and works just like a traditional hard drive in any laptop or PC, and with any OS and application
  • Now available in a thinner, 7mm z-height model for ultra-thin, ultra-light laptops
  • Self-Encrypting Drive (SED) versions available to maximize data protection and minimize the risk of confidential information breaches

Best-Fit Applications

  • Laptops and mobile workstations
  • Small form factor desktops and all-in-one PCs
  • High-performance laptop gaming systems

Manufacturer Part Number
ST500LM001-50PK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package: Drive Only
Capacity: 500GB
Interface: SATA 6Gb/s
Spin Speed: 5400RPM
Areal Density: 705
Encryption: Encryption
Maximum Operating Shock: 350Gs
Storage Type: Solid State Hybrid
Length: 100.35mm
Width: 69.85mm
Height: 7.0mm
Typical Weight: 95g