The C2G Select Standard Speed HDMI with Ethernet Cable is perfect for home theater, desktop and commercial audio video applications requiring standard speed HDMI features and video resolutions up to 1080i. The CL2 rated cable jacket is designed to meet the requirements for in-wall installations. The Ethernet capabilities of the cable allow a user to connect multiple Ethernet enabled HDMI devices through a single Ethernet connection. This fully-functional, digital video and audio cable is tested to perform at industry standards and is backed by a lifetime warranty.
Note:
Color :: Black
UPC :: 757120506362
Warranty :: Lifetime
Vendor :: C2G
Weight :: 4.150 LB
Length :: 50.00 Foot
Electrical Characteristics
•Signal bandwidth - 10.2Gbps
•Nominal impedance - 100Ω
•Nominal capacitance - 95.2pF/m
•Insulation resistance - 10MΩ
•Nominal attenuation - 300KHz-825MHz <8dB, 825MHz-2.475GHz <21dB, 2.475GHz-4.125GHz <30dB
•HDMI-CEC system control compatibility
•HDMI Ethernet Channel (when used with HDMI Ethernet channel supported source and sync equipment)
•ATC Certified
Physical Characteristics
•Temperature rating - 80°C
•Operating temperature - -20°C - 80°C
•Storage temperature - -20°C - 80°C
•Cable bend radius - 100mm
•Packaging - Polybag
Conductor 1 (5 pair)
•Conductor Type - 23AWG (1/0.573), Copper
•Insulation - Foam - SKIN, Red/White, Brown/White, Blue/White, Green/White, Black/White, O.D. - 1.55mm
•Drain Wire - 28AWG (7/0.127), Copper
•Shield - Aluminum Foil, 125% Coverage
Conductor 2 (4 conductors)
•Conductor Type - 28AWG (7/0.127), Copper
•Insulation - HDPE, Yellow, Red, Green, Purple, O.D. - 0.7
Overall Cable
•Foil Shield - Aluminum Foil, 125% Coverage
•Braided Shield - 24/6/0.12, CCAM
•Jacket - PVC (UL/CL2), Black, O.D. - 10.0 ± 0.2mm
Connectors (2)
•Connector Type - HDMI - Type A
•Plating - 1µm Gold
•Dimensions (HxWxL) - 13.0 x 21.0 x 39.0mm