The Select High Speed HDMI Cable with Ethernet is the perfect solution for connecting multimedia source devices in home theater, desktop or commercial audio video applications requiring high speed HDMI features. The CL2 rated cable jacket is designed to meet the requirements for in-wall installations. The Ethernet capabilities of the cable allow a user to connect multiple Ethernet enabled HDMI devices through a single Ethernet connection. Experience the latest HDMI features including:
Note:
Color: Black
UPC: 757120506324
Warranty: Lifetime
Vendor: C2G
Weight: 1.267 LB
Length: 20.00 Foot
Electrical Characteristics
•Signal bandwidth - 10.2Gbps
•Nominal impedance - 100Ω
•Nominal capacitance - 115.9pF/m
•Insulation resistance - 10MΩ
•Nominal attenuation - 300KHz-825MHz <8dB, 825MHz-2.475GHz <21dB, 2.475GHz-4.125GHz <30dB
•HDMI (3D, Deep Color, x.v.Color™, Dolby® True HD, and DTS-HD Master Audio), Full 1080p resolution
•4K@50/60, (2160p), which is 4 times the clarity of 1080p/60 video resolution
•3D video, Deep Color and x.v. Color™
•Dolby® True HD, DTS-HD Master Audio and up to 32 audio channels for a multi-dimensional immersive audio experience
•Up to 1536kHz audio sample frequency for the highest audio fidelity
•High bandwidth (340 MHz/10.2 Gbps) for high speed data transfer
•HDMI-CEC system control compatibility
•HDMI Ethernet Channel (when used with HDMI Ethernet channel supported source and sync equipment).
•ATC Certified
Physical Characteristics
•Temperature rating - 80°C
•Operating temperature - -20°C - 80°C
•Storage temperature - -20°C - 80°C
•Packaging - Polybag
Conductor 1 (5 pair)
•Conductor Type - 28AWG (7/0.127), Copper
•Insulation - Foamed PE SKIN, Red/White, Brown/White, Blue/White, Green/White, Black/White, O.D. - 1.05mm
•Drain Wire - 28AWG (7/0.127), Copper
•Shield - Aluminum Foil, 125% Coverage
Conductor 2 (4 conductors)
•Conductor Type - 28AWG (7/0.127), Tinned Copper
•Insulation - HDPE, Yellow, Red, Green, Purple, O.D. - 0.7
Overall Cable
•Foil Shield - Aluminum Foil, 125% Coverage
•Braided Shield - 16/10/0.12, CCAM
•Jacket - PVC (UL/CL2), Black, O.D. - 7.3 ± 0.2mm
Connectors (2)
•Connector Type - HDMI - Type A
•Plating - 1µm Gold
•Dimensions (HxWxL) - 13.0 x 21.0 x 39.0mm