Pro Fit Bluetooth Mobile Mouse - Black

When you need a compact, mobile mouse that offers Bluetooth wireless performance and comfort, the Kensington Pro Fit Bluetooth Mouse has everything you need to be productive. The Bluetooth connection allows you to save a USB port on your device for other accessories, which is extremely convenient on modern ultra-thin devices that have limited port space. The high definition 1000 DPI laser sensor lets you scroll around your screen with precision control. The two-button, scroll wheel design is highly intuitive and works equally well for both right-handed and left-handed users. And best of all, with simple and easy Pair & Play installation, you’ll be up and ready in no time.

Manufacturer Part Number
K72451WW
EAN/UPC
0085896724513,085896724513
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

  • UPC: 085896724513
  • Best For: Laptops, Ultrabooks
  • Color Group: Black
  • Compatibility: Mac OS, Vista, Windows 7, Windows 8, Windows 8.1, XP
  • Controls: Scrollwheel
  • Features: Ambidextrous Design, Auto Power Off
  • Optimised For: Portability
  • Range (ft/m): 30/10
  • Wireless Type: Bluetooth
  • Dimensions: 3.8” x 2.3” x 1.3” (96.4mm x 58mm x 33mm)
  • Weight: 80 grams
  • Battery Type: 1 AA Battery