24 Ultra HD 4K Monitor – P2415Q

Exceptional screen clarity.

The DellTM 24 Ultra HD 4K Monitor – P2415Q is 23.8" of gorgeous 3840 x 2160 resolution. That’s over 8 million pixels – with four times more detail than Full HD resolution. The high pixel density helps you see extremely fine details onscreen so you can view and edit higher resolution photos and more. Create your masterpiece with more clarity and color enhancement – all at a price you can afford.

Manufacturer Part Number
P2415Q
EAN/UPC
0884116162223,884116162223
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Color:
Black
Diagonally Viewable Size:
60.47 cm (23.80")
Aspect Ratio:
Widescreen (16:9)
Panel Type, Surface:
In-plane switching (IPS)
Optimal resolution:
3840 x 2160 at 60 Hz
Preset Display Area (H x V):
527.04 mm (20.75") x 296.46 mm (11.67")
Contrast Ratio:
1000 to 1 (typical)
2 million to 1 (DCR)
Brightness:
300 cd/m2 (typical)
Response Time:
Grey-to-Grey. 8 ms (typical), 6 ms (fast)
Viewing Angle:
178° vertical / 178° horizontal
Adjustability:
Tilt, Pivot, Height Adjustable, Swivel
Color Support:
1.07 billion colors
Pixel Pitch:
0.13725 mm (W) x 0.13725 mm(H)
Backlight Technology:
LED edgelight system
Display Type:
Widescreen Panel Display
Display Screen Coating:
Anti-glare treatment of the front polarizer (3H)
Audio Output:
No

Connectivity
DisplayPort in
Mini DisplayPort
DisplayPort out
HDMI (MHL)
Speaker-line out
4 x USB 3.0 downstream
1 x USB upstream

Features
Security:
Security lock slot

Flat Panel Mount Interface:
VESA (100 mm)

Size and Weight
Dimensions (With Stand):
Height (compressed / extended):
369.53mm (14.55") / 499.53mm (19.67")
Width: 566.64mm (22.31")
Depth: 205mm (8.07")

Dimensions (Without Stand):
Height: 336.06mm (13.23")
Width: 566.64mm (22.31")
Depth: 46.93mm (1.85")

Weight (panel only - for VESA mount):
3.34 kg (7.36 lb)
Weight (with packaging):
8.68 kg (19.14 lb)

Environmental and Regulatory 
Electrical
Voltage Required:
100-240 VAC / 50 or 60 Hz ± 3 Hz / 1.8 A (maximum)
Power Consumption (Operational):
90 W (maximum) / 45 W (typical)
Power Consumption Stand by / Sleep:
Less than 0.5 W

Environmental
Temperature Range Operating:
0°C to 35°C (32°F to 95°F)
Temperature Range Non-operating:
Storage : –20°C to 60°C (–4°F to 140°F)
Shipping: –20°C to 60°C (–4°F to 140°F)
Humidity Range Operating:
10% to 80% (non-condensing)
Humidity Range Non-operating:
Storage : 5% to 90% (non-condensing)
Shipping : 5% to 90% (non-condensing)
Altitude Operating:
5,000m (16,400ft) max
Altitude Non-operating:
12,192m (40,000ft) max

Compliance and Standards
ENERGY STAR
TCO
EPEAT GOLD
RoHS

What's in the box
Monitor and stand
Power Cables (varies with countries)
DP-mDP cable
USB Upstream cable
Cable Cover
Drivers and Documentation Media
Quick Setup Guide
Safety and Regulatory Information
Factory Calibration Report


Warranty 
3-Year Advanced Exchange Service, Premium Panel Guarantee