ZoneFlex H500 Wireless Access Point

Multiservice 802.11ac dual band concurrent 2 stream Wired/Wireless wall switch

The ZoneFlex H500 is a dual-band dual-concurrent 802.11ac wall mounted wired switch and wireless wall access point in one form factor. The ZoneFlex H500 features integrated 2.4GHz and 5GHZ concurrent radios, five wired Ethernet ports, PoE ouput, and a passthrough feature for devices such as digital phones that require native access to a PBX system. Designed with hotels and multi-dwelling units in mind, the ZoneFlex H500 is easy to mount to an electrical junction box and has a sleek and low-profile form factor.

Manufacturer Part Number
901-H500-WW00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Characteristics

Power :

  • POE 802.3af/802.3at
  • 48VDC input
Power Draw :
  • Idle (5 w)
  • Typical (6.5 w)
  • Peak (9.5 w)
Physical Size :
  • 90 mm x 171 mm, 29 mm
Weight :
  • 210 g (.46 Lbs.)
  • 282 g (.62 Lbs.) with bracket
Physical Ports :
  • 4 10/100 Mbps Base-T 802.3,
  • 802.3u, RJ-45 Ethernet access ports.
  • 1 10/100/1000Mpbs Base-T 802.3, 802.3u, 802.3ab, 802.3af (802.3 at class 4) PoE input, RJ-45
  • USB 2.0 (max power 0.5 w)
Environmental Conditions :
  • Operating Temperature: 32°F (0°C) - 104°F (40°C)
  • Operating Humidity: 15% - 95% non-condensing
RF Minimum Rx Sensitivity :
  • Up to -99 dBm
Beamflex SINR TX Gain :
  • Up to 2 dB
Beamflex* SINR RX Gain :
  • 3-5 dB (PD-MRC)
Interference Mitigation :
  • Up to 5 dB
Performance And Capacity

Concurrent Users :
  • Up to 100
Voice Calls :
  • Up to 30
Multimedia And Quality Of Service

802.11e/WMM :
  • Supported
Software Queues :
  • Per traffic type (4), per client
Traffic Classification :
  • Automatic, heuristics and TOS based or VLAN-defined
Rate Limiting :
  • Dynamic, per-user or per-WLAN
Network Architecture

IP :
  • IPv4, IPv6, dual-stack
VLANs :
  • 802.1Q (1 per BSSID or dynamic, per user based on RADIUS)
  • Port-based
802.1X for Ethernet Ports :
  • Authenticator
  • Supplicant
Tunneling :
  • L2TP, PPPoE
Management

Deployment Options :
  • Standalone (individually managed)
  • Managed by ZoneDirector 1200, 3000, and 5000
  • Managed by vSCG and SmartZone 100
  • Managed by FlexMaster
Configuration :
  • Web User Interface (HTTP/S)
  • CLI (Telnet/SSH), SNMP v1, 2, 3
Wi-Fi

Standards :
  • IEEE 802.11a/b/g/n/ac

Mimo Configuration :
  • 2 x 2 : 2
Supported Data Rates :
  • 802.11n/ac: 6.5Mbps – 173.4Mbps (20MHz)
  • 13.5Mbps – 400Mbps (40MHz)
  • 29.3Mbps – 867Mbps (80MHz)
  • 802.11a: 54, 48, 36, 24, 18, 12, 9 and 6Mbps
  • 802.11b: 11, 5.5, 2 and 1 Mbps
  • 802.11g: 54, 48, 36, 24, 18, 12, 9 and 6 Mbps
Rf Power Output (Aggregate) :
  • 2.4 GHz: 19 dBm
  • 5.0 GHz: 22 dBm
Channelization :
  • 20MHz, 40MHz, 80MHz
Frequency Band :
  • IEEE 802.11 b/g/n: 2.4 – 2.484 GHz
  • IEEE 802.11a/ac: 5.15 – 5.25 GHz; 5.25 – 5.35 GHz; 5.47 – 5.725 GHz; 5.725 – 5.85 GHz
Operating Channels :
  • US/Canada: 1-11
  • EU (ETSI X30): 1-13
  • Channel availability is country dependent according to the local regulations
  • 5 GHz Channels - country dependent
  • 5GHz UNII-1 (2014)
BSSID :
  • 8 BSSIDs per radio
Wireless Security :
  • WPA-PSK, WPA-TKIP, WPA2 AES, 802.11i
  • Authentication via 802.1X with ZoneDirector, local authentication database, support for RADIUS, LDAP, and Active Directory