HDMI Audio/Video Cable with Ethernet

The C2G Select Standard Speed HDMI with Ethernet Cable is perfect for home theater, desktop and commercial audio video applications requiring standard speed HDMI features and video resolutions up to 1080i. The CL2 rated cable jacket is designed to meet the requirements for in-wall installations. The Ethernet capabilities of the cable allow a user to connect multiple Ethernet enabled HDMI devices through a single Ethernet connection. This fully-functional, digital video and audio cable is tested to perform at industry standards and is backed by a lifetime warranty.

Manufacturer Part Number
50634
EAN/UPC
0757120506348,757120506348
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color :: Black
UPC :: 757120506348
Warranty :: Lifetime
Vendor :: C2G
Weight :: 2.721 LB
Length :: 35.00 Foot

•Download a PDF with the technical specifications of this product on the Support tab

Electrical Characteristics
•Signal bandwidth - 10.2Gbps
•Nominal impedance - 100Ω
•Nominal capacitance - 95.2pF/m
•Insulation resistance - 10MΩ
•Nominal attenuation - 300KHz-825MHz 8dB, 825MHz-2.475GHz 21dB, 2.475GHz-4.125GHz 30dB
•HDMI-CEC system control compatibility
•HDMI Ethernet Channel (when used with HDMI Ethernet channel supported source and sync equipment)
•ATC Certified
Physical Characteristics
•Temperature rating - 80°C
•Operating temperature - -20°C - 80°C
•Storage temperature - -20°C - 80°C
•Cable bend radius - 100mm
•Packaging - Polybag
Conductor 1 (5 pair)
•Conductor Type - 23AWG (1/0.573), Copper
•Insulation - Foam - SKIN, Red/White, Brown/White, Blue/White, Green/White, Black/White, O.D. - 1.55mm
•Drain Wire - 28AWG (7/0.127), Copper
•Shield - Aluminum Foil, 125% Coverage
Conductor 2 (4 conductors)
•Conductor Type - 28AWG (7/0.127), Copper
•Insulation - HDPE, Yellow, Red, Green, Purple, O.D. - 0.7
Overall Cable
•Foil Shield - Aluminum Foil, 125% Coverage
•Braided Shield - 24/6/0.12, CCAM
•Jacket - PVC, Black, O.D. - 10.0 ± 0.2mm
Connectors (2)
•Connector Type - HDMI - Type A
•Plating - 1µm Gold
•Dimensions (HxWxL) - 13.0 x 21.0 x 39.0mm