Wired Keyboard for iPad with Lightning Connector — Black

The education solution from Kensington that offers an easy way to meet Common Core Standards when conducting tests with iPad tablets. Designed for the iPad Air™ and iPad 4th gen, this Kensington Wired Keyboard features a Lightning connector that provides easy plug and play installation without any software or drivers and eliminates the need to pair the tablet and keyboard. Because it’s wired, there’s also no need for batteries or recharging. The full-size keys are highly durable and tamper-resistant so they’re far less susceptible to popping off or getting pried up.

Manufacturer Part Number
72447
EAN/UPC
5028252439718
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 5028252439718
  • Best For: Tablets
  • Certified For: Made for iPad
  • Colour Group: Black
  • Compatibility: iOS
  • Connections: Apple Lightning
  • Connectivity: Wired
  • Keyboard Features: Laptop Style
  • Keyboard Length: 12.23 inches (310.7 mm)
  • Keyboard Width: 6.41 inches (162.7 mm)
  • Keyboard Height: 0.89 inches (22.4 mm)
  • Weight: 0.9 pounds (0.4 kg)
  • Cable length: 24.4 inches (62 cm)