Portable Backup Hard Drive - 2 TB

The Dell Portable Backup Hard Drive allows you to protect your valuable files, data and media by using the file management software that allows you to easily schedule auto backups, store documents and transfer data. Featuring a lightweight, compact form factor that you can take on the go, the software also is compatible with popular social media sites, providing even more use cases.

Manufacturer Part Number
784-BBBD
EAN/UPC
5397063620371,8841161439634
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Warranty: 2 year limited hardware warranty*

Form Factor: 2.5"

Package Contents: 1 x USB 3.0 cable,2 TB Hard Drive

Interface: 1 x Super-Speed USB

Color: Black

Capacity: 2 TB

Software: Seagate Backup Dashboard

File System: NTFS

Power

Power Source: USB bus

Power Consumption (Typical): 8W

System Requirements

Supported OS: Microsoft® Windows® 8, Windows® 7

Performance

Interface Transfer Rate: Up to 4.8 Gbps for USB 3.0

Spindle Speed: 5400rpm

Dimensions & Weight

Width: 76mm

Length: 113.5mm

Weight: 159g

Dimensions & Weight

Height: 12.1mm