SonicPoint N2 Wireless Access Point

Wireless networking that is secure and cost-effective

Building a secure, high-performance wireless network doesn’t have to be expensive. Dell SonicPoint N2 wireless access points feature high-speed 802.11n wireless connectivity, dual radios and all the other advantages that Dell SonicWALL wireless network security solutions offer, in a cost-effective solution.

Benefits

  • Superior wireless performance
  • Comprehensive security
  • Easy setup
  • Centralized management
  • Low TCO

Manufacturer Part Number
01-SSC-0874
EAN/UPC
0758479008743,758479008743
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

  • Device Type: Wireless access point
  • Bundled Services: 1 year Dynamic Support 24X7
  • Form Factor: External
  • Data Link Protocol: IEEE 802.11b, IEEE 802.11a, IEEE 802.11g, IEEE 802.11n
  • Frequency Band: 2.4 GHz, 5 GHz
  • Capacity: Virtual access points : 8 ¦ Maximum number of clients : 256
  • Power Over Ethernet (PoE) Supported: PoE+
  • Power: AC 120/230 V ( 50/60 Hz )
  • Dimensions (WxDxH): 6.9 in x 6.9 in x 1.5 in
  • Weight: 18.7 oz
General
  • Device Type: Wireless access point
  • Bundled Services: 1 year Dynamic Support 24X7
  • Width: 6.9 in
  • Depth: 6.9 in
  • Height: 1.5 in
  • Weight: 18.7 oz
Networking
  • Form Factor: External
  • Connectivity Technology: Wireless
  • Data Transfer Rate: 450 Mbps
  • Data Link Protocol: IEEE 802.11b, IEEE 802.11a, IEEE 802.11g, IEEE 802.11n
  • Spread Spectrum Method: OFDM, DSSS
  • Frequency Band: 2.4 GHz, 5 GHz
  • Capacity:
    • Virtual access points : 8
    • Maximum number of clients : 256
  • Status Indicators: Power, test mode, WLAN, LAN
  • Features: Auto-sensing per device, VPN support, DFS support, firmware upgradable, wall mountable, Wireless Intrusion Detection System (WIDS), Access Control List (ACL) support, Wireless Guest Services, Samba support, Multiple SSID support, 3T3R MIMO technology, plenum-rated, ceiling mountable, Wireless Intrusion Prevention System (WIPS), Captive Portal, Virtual Access Points (VAP), Reassembly-Free Deep Packet Inspection (RFDPI)
  • Encryption Algorithm: AES, 128-bit WEP, 64-bit WEP, 152-bit WEP, SSL, TKIP, WPA, WPA2, WPA-Enterprise, WPA2-Enterprise
  • Authentication Method: RADIUS, Active Directory, eDirectory, Transparent Active Directory Authentication (Single Sign-on)
  • Compliant Standards: IEEE 802.3i, IEEE 802.11b, IEEE 802.11a, IEEE 802.11d, IEEE 802.11g, IEEE 802.1x, IEEE 802.11i, IEEE 802.11n, IEEE 802.3at, IEEE 802.3e
Antenna
  • Antenna: External detachable
  • Antenna Qty: 6
Expansion / Connectivity
  • Interfaces:
    • 1 x 1000Base-T (PoE+) - RJ-45
    • 1 x 1000Base-T - RJ-45
    • 1 x console - RJ-45
    • 1 x USB 2.0 - Type A
Miscellaneous
  • Compliant Standards: UL, TUV GS, BSMI, cUL, CB, UL 2043, FCC, RoHS, ICES Class B, WEEE, ANATEL, TELEC, VCCI Class B, NCC, RCM, MSIP, CoC
Power
  • Power Over Ethernet (PoE) Supported: PoE+
  • Power Device: Power injector
  • Voltage Required: AC 120/230 V ( 50/60 Hz )
  • Power Consumption Operational: 13.7 Watt
Manufacturer Warranty
  • Service & Support Details:
    • Extended service agreement - replacement - 1 year - shipment - response time: next day
    • Technical support - phone consulting - 1 year
    • Technical support - web support - 1 year
    • New releases update - 1 year
Environmental Parameters
  • Min Operating Temperature: 32 °F
  • Max Operating Temperature: 104 °F
  • Humidity Range Operating: 10 - 95% (non-condensing)