CH 20 MB Cradle

The CH 20 MB headset charger (with stand) is designed for use as an alternative to base station charging for both the Mobile Business Pro Series (MB Pro 1 and MB Pro 2) and the PRESENCE™ Mobile Series (the PRESENCE™ headset is mounted on the PRESENCE™ headband). Simply place the Bluetooth® headset in the charger stand when not talking and the headset will automatically charge. This charger is suitable for desk sharing or in shift work environments such as emergency centers or call centers.

Manufacturer Part Number
506039
EAN/UPC
4044155090321
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector: USB
Cable length: 170 cm / 5.58 ft when mounted in charger stand
Weight: 220 g / 7.76 oz
Charging time: 100 m a: 3 h
Charging time: 400 m a: 1½ h
Current consumption: 100 mA when powered from standard USB power supplies
400 mA when powered from supplies which follow “USB Battery Charging standard V1.2”
Input voltage range: 4.75 - 5.25 V
Output voltage: 3.6 - 5.25 V