Revolutionary Performance
Designed to be a high-performance backhaul, the airFiber®24 delivers amazing wireless throughput of up to 1.4+ Gbps, surpassing conventional wired backhauls.
Proven Links: 13+ km
Robust enough to perform in the harshest RF noise environments, the airFiber®24 delivers superior performance with efficiency over real-world, 13+ km links.
Low-Latency Carrier Backhaul
The airFiber®24 supports FDD (Frequency Division Duplexing) in full-duplex mode for < 1 ms latency, resulting in increased efficiency for carrier-class network backhauls.
24 GHz Unlicensed Band
The airFiber®24 operates in worldwide, license-free, 24 GHz frequencies. Users can deploy airFiber24 almost anywhere they choose (subject to local country regulations).
Note:
Frequency: 24 GHz
Throughput: 1.4+ Gbps
Range: 13+ km