NVR8-7300 8 Channel 3MP Network Video Recorder & 4 x NHD-815 3MP Cameras

  • Swann’s network video recording security system with beyond 1080p high definition live viewing & playback in real-time (30 fps per channel)
  • State-of-the-art digital imaging technology for 9 x the picture sharpness of traditional security systems including analog D1
  • Includes 4 x security cameras capable of generating super high definition 3 megapixels (50% more than 1080p) video with IR cut filters for powerful night vision to 100ft / 30m & a weather-resistant rating of IP66 for indoor & outdoor use. Add 4 more NVR cameras for full 8 channel monitoring
  • You can also hear what’s happening as each camera has a built-in microphone
  • Set & forget by recording continuously from 8 channels for 24 days+ onto a 2TB hard drive (expandable to 6TB^) or even longer with motion detection
  • Save time & have peace of mind by easily locating incident video, then transfer to external storage via USB or network
  • Security in the palm of your hand with live viewing on your Smartphone or tablet including iOS (iPhone, iPad) & Android devices using the free ‘SwannView Link’ app
  • View live in HD on your HDTV via HDMI or VGA connection to your LCD screen
  • Professional surveillance system gives you peace of mind by being able to see the detail you need from longer distances including license plates, faces, clothing colors & more, all in super HD

Manufacturer Part Number
SWNVK-873004-US
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

NVR4-7300

 Video

  • Video Input: 8 Channels
  • Video Outputs: VGA, HDMI
  • Display Resolution: Up to 1080p

Audio

  • Audio Input: 8, via Ethernet Integrated with Cameras
  • Audio Output: 1 x RCA

 Recording

  • Compression Format: H.264
  • Recording Mode: Manual / Motion / Schedule
  • Recording Resolution: 3MP (2048 x 1536 (4:3), 2304 x 1296 (16:9))
  • Playback Speed: Frame Rate up to Real-Time 30fps / 25fps

Hard Drive

  • HDD: 1TB
  • HDD Capacity: Up to 6TB (Internal 1 x 3TB + External 1 x 3TB (via eSATA))
  •  Connection
  • Network Connection: SwannLink ‘Peer-to-Peer’
  • Network Interface: RJ45 x 1
  • USB Interface: USB 2.0 x 2
  • eSATA Port: x 1

 General

  • Operating Power: DC 48 V
  • Dimensions (WxDxH): 10” x 9.0” x 2.0” / 255 x 230 x 51mm

 Software

  • Computer Operating System: Windows, Mac OS
  • Internet Viewing: SwannView Link
  • Handheld Device Supported: iOS, Android, 3G/4G Smartphones & Tablets


NHD-815 Camera

 Video

  • Video Quality: 3MP (2048 x 1536 (4:3), 2304 x 1296 (16:9))
  • Backlight Compensation: Yes
  • Wide Dynamic Range: Yes
  • Viewing Angle: 80°

 Audio

  • Microphone: Yes
  • Audio Range: Up to 16ft/5m

 Night Vision

  • Night Vision Distance: Up to 100ft / 30m
  • IR Cut Filter: Yes

 General

  • Indoor / Outdoor: Indoor or Outdoor, IP66 rated
  • Operating Power: DC12V
  • Operating Temperature: -4°F ~ 122°F / -20°C ~ 50°C
  • Body Construction: Aluminium
  • Dimensions incl. stand: 2.6” x 7.4” x 2.6” / 66 x 188 x 66mm
  • Weight (incl. stand): 0.961lbs / 436g