VGA & Audio to HD Scaler / Converter

Scale and convert video and audio from a VGA source for use with an HDMI Display

The Gefen EXT-VGAA-HD-SC scales and converts video from a VGA source to digital video from an HDMI output. It can also embed analog L/R audio into HDMI. Video can be scaled up to 1080p Full HD and 1920 x 1200 (WUXGA). An intuitive and comprehensive on-screen display (OSD) menu allows easy set-up and control. This product can be configured and updated using the Gefen Syner-G™ software suite. The Gefen Syner-G™ is a powerful set of software tools specifically designed to help discover, configure/customize, manage, monitor, and upgrade Gefen products. Wide power supply operating range of 6V to 24V DC offers installation flexibility for mobile use, in complex studio systems with a common power supply, and with remotely located power sources. A locking power supply connector, small footprint, and a surface-mountable enclosure facilitate easy and secure installation.

How It Works

Use the included VGA cable to connect a VGA source to the VGA input. Connect the included 3.5mm mini-stereo cable from the source to the L/R audio input. Use a Gefen locking HDMI cable to connect a display to the HDMI output. Connect the included 12V DC power supply to the unit and to an available electrical outlet. The power LED will glow in blue once the power supply is plugged in. Once the unit is connected, powered on, and displaying video, press the Menu button to bring up the On-Screen Display (OSD). The Up and Dn (down) buttons are used to navigate through the various functions of the OSD.

Manufacturer Part Number
EXT-VGAA-HD-SC
EAN/UPC
0888814063073,888814063073
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Maximum Pixel Clock: 165 MHz
  • Maximum TMDS Clock: 225 MHz
  • Video Input Connector: (1) VGA HD-15, female
  • Video Output Connector: (1) HDMI Type A 19-pin,
    female, locking
  • Audio Input Connector: (1) 3.5mm mini-stereo jack
  • USB Connector: (1) Mini-B
  • Menu/Navigation Switches: (3) tact-type
  • Power Indicator: (1) LED, blue
  • Power Supply Connector: (1) 3-pin, locking
  • Power Supply: 12V DC (6V to 24V DC operating range)
  • Power Consumption: 2.6W maximum
  • Operating Temperature: +32 to +122 °F (0 to +50 °C)
  • Operating Humidity: 5% to 90% RH, non-condensing
  • Storage Temperature: -4 to +185 °F (-20 to +85 °C)
  • Storage Humidity: 0% to 95% RH, non-condensing
  • MTBF: 50000 hours
  • Dimensions (excluding connectors, W x H x D):
    4.9" x 1" x 3.2" (123mm x 26mm x 82mm)
  • Net Unit Weight: 0.4 lbs. (0.2kg)