SBBT1206 – Maximum Sound 38” Slim Audio Sound Bar

Manufacturer Part Number
SBBT1206
EAN/UPC
0818443013088,818443013088
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS:

  • Audio Output: Digital Amplifier 2.1CH
  • Audio Input: Bluetooth, 3.5mm Jack Line-In, FM Radio
  • LED Light Indicator
  • Power Output: 15W x 4 = 60W
  • ETL-Certified Power Adapter
  • Speaker Parameter: 3”x4 4 Ohm
  • Packing: Gift Box Packing
  • Product Dimensions: 38” (970mm) L x 3.15” (80mm) W x 3.54” (90mm) H
  • Net Weight: 3 KG; Gross Weight: 4KG
  • Packing Size: 40.15” (1020mm) L x 5.11” (130mm) D x 5.51” (140mm) H