Studio 6.0 HD D651U Smartphone

BIGGER IS BETTER

Ample 6" High Definition display with 720x1280 pixels of resolution makes it easier to see the smallest details and provides the necessary space to get things done smoothly. IPS - BLU Infinite View Display technology lets you view images on the screen from any viewing angle without missing color intensity and clarity. OGS - BLU Nex Lens Touch Panel technology will let you enjoy clearer and sharper images

Strong Performance

Powered with an incredible 1.3 GHz Quad Core processor and an ARM MALI 400 GPU for faster messaging, gaming, imaging, uploading and sharing. You will get an awesome smartphone experience.

Separate Personal from Business Calls

By having DUAL SIM slots in your device you do not have to worry about exchanging SIM cards from one phone to another, carrying two phones in your pocket and remembering to charge two devices. The international travel could evade roaming charges by having one domestic carrier SIM and one international carrier SIM.

Manufacturer Part Number
D651U-BLK
EAN/UPC
0848958015475,848958015475
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECHNOLOGY
Android v4.4 KitKat
4G 850/1700/1900 - 850/1900/2100
HSPA+ 21Mbps

PROCESSOR

1.3 GHz Quad Core processor
with ARM Mali 400 GPU

MEMORY
Internal 8GB, 1GB RAM
Micro SD up to 64GB

DISPLAY

BLU's Infinite View and Nex Lens Technology
6.0" HD 720x1280 -244ppi

CAMERA

8MP 3265x2449 pixels
2MP Frontal
HD 1080p Video @30fps

CONNECTIVITY

Bluetooth 4.0
WiFI, Hotspot
MicroUSB v2.0
3.5mm Stereo