Vehicle Mount

Vehicle Base for the following vehicles:

  • Chevrolet City Express (2015-2016)
  • Chevrolet Volt (2010-2016)
  • Nissan NV200 (2010-2016)

Manufacturer Part Number
7160-0557
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Placement:

Attaches to the inboard and outboard passenger side seat studs

Seat Configurations:

Bucket/Split Bench

Drilling Required:

No - attaches to seat studs

Recommended Pole Solution:

Lower Tube: (Item No. DS-LOWER-9)
Upper Pole: (Item No. 7160-0178)
Support Brace: (Item No. 7160-0230)
Motion Attachment: (Item No. 7160-0500)

Tubes/Poles and Motion Attachments ordered seperately

For the Nissan NV200 (Item No. DS-LOWER-13) is recommended for the Lower Pole.

For the Chevrolet Volt (Item No. 7160-0231) is recommended for the Support Brace.

Weight:

7.15 lbs.

Dimensions:

4.48"H x 18.14" W x 7.15"D

Features:

  • Heavy gauge steel construction for long-term durability
  • Black powdercoat finish for maximum corrosion resistance
  • Can be used with factory installed console
  • A Support Brace (Item No. 7160-0230) is highly recommended