E-SEEK M200/M210/M250/M260 Magnetic Stripe Reader Mount

Manufacturer Part Number
7160-0546
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Placement:

Attaches between the Docking Station/Cradle and Motion Attachment of any Gamber-Johnson Docking Station or Cradle with a VESA or Gamber-Johnson hole pattern

Weight:

1.32 lbs.

Dimensions:

0.54" H x 8.50" - 10.50" W x 3.50" D

Features:

  • Attaches a E-SEEK M200/M210/M250/M260 card reader between the Docking Station/Cradle and Motion Attachment
  • Hardware bag contains the machine screws to mount the E-SEEK reader to the mounting plate
  • Attaches to any Gamber-Johnson Docking Station or Cradle with the Gamber-Johnson or VESA hole pattern to include:
    • NotePad™ V - Universal Cradles (Item No. 7160-0250, 7160-0250-01, 7160-0250-02 and 7160-0402)
    • TabCruzer® for Panasonic Toughpad FZ-G1 Docking Station and Cradle (Item No. 7160-0486-00, 7160-0486-02, 7160-0487-00, 7160-0487-02, 7160-0489-00 and 7160-0490-00)
    • TabCruzer® for Panasonic Toughpad FZ-M1 Docking Station (Item No. 7160-0531-00, 7160-0531-02, 7160-0531-03 and 7160-0531-04)
    • Panasonic Toughbook CF19 Docking Station and Cradle (Item No. 7160-0264-00, 7160-0264-02, 7160-0264-03, 7160-0264-03, 7160-0264-04 and 7160-0264-05)
    • Panasonic Toughbook CF53 Docking Station and Cradle (Item No. 7160-0393-00, 7160-0393-02, 7160-0393-04, 7160-0393-06 and 7160-0415)
    • Panasonic Toughbook CF31 Docking Station and Cradle (Item No. 7160-0318-00 through 7160-0318-12 and NP-PAN-CRADLE)
    • Panasonic Toughbook H2 Docking Stations and Cradles (Item No. 7160-0348, 7160-0349, 7160-0358 and 7160-0359)
    • TabCruzer® for Getac F110 Docking Station (Item No. 7160-0542-00 and 7160-0542-03)
    • TabCruzer® for Getac T800 Docking Station (Item No. 7160-0565-00 and 7160-0565-03)
    • Getac B300 MAG™ Docking Station (Item No. 7160-0526-00 and 7160-0526-02)
    • Getac S400 Docking Station (Item No. 7160-0505-00 and 7160-0505-02)
    • Getac V110 Docking Station (Item No. 7160-0515-00 and 7160-0515-03)