Chevrolet Equinox / GMC Terrain (2010-2016)

Vehicle Base for the following Chevrolet/GMC SUV (2010-2016):

  • Chevrolet Equinox (2010-2016)
  • GMC Terrain (2010-2016)

Manufacturer Part Number
7160-0572
EAN/UPC
0729198470340,729198470340
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Placement:

Passenger side floor, under seat rails

Seat Configurations:

Bucket
(Does not work with electric seats)

Drilling Required:

Yes - drilling is recommended but not required.

Recommended Pole Solution:

Lower Tube: (Item No. DS-LOWER-9)
Upper Pole: (Item No. 7160-0178)
Support Brace: (Item No. 7160-0230)
Motion Attachment: (Item No. 7160-0500).

Tubes/Poles and Motion Attachments ordered separately

Weight:

5.74 lbs.

Dimensions:

4.80" H x 19.83" W x 6.68" D

Features:

  • Heavy gauge steel construction for long-term durability
  • Black powdercoat finish for maximum corrosion resistance
  • Due to inboard seat rail only having one pre-drilled hole, we strongly recommend drilling another hole due to the weight of the equipment is on that rail.
  • Can be used with factory installed console
  • A Support Brace (Item No. 7160-0230) is highly recommended.