StoreEver MSL2024 1 LTO-6 Ultrium 6250 SAS Drive Tape Library

Manufacturer Part Number
C0H20SB
EAN/UPC
0889296101888,889296101888
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product
C0H20SB
Smart Buy-HP StoreEver MSL2024 1 LTO-6 Ultrium 6250 SAS Drive Tape Library

Number of Tape Drives
1 x LTO-6 Ultrium 6250 drives

Number of cartridge slots
24

Number of drives
1 x HP MSL LTO-6 Ultr 6250 SAS Drive Upg Kit

Cable
None Selected

Maximum capacity (compressed)
150 TB compressed (2.5:1) capacity

Maximum sustained transfer rate
Up to 1.44 TB/hr compressed (2.5:1) rate

Form factor
2U

Interface
6Gb/sec SAS interface