The KT&C OMNI960-32 brings you the next generation of analog recording. Now you can take full advantage of the 750+ HTVL cameras that give you such precise LIVE views. Now you can RECORD that image detail and deliver the same clarity improvement during PLAY - BACK. This WD1/960H technology can record images at a resolution of 960 x 480 pixels (720HTVL), a 36% increase over traditional analog 528HTVL from NTSC 704x480 (4CIF) images. This new application of H.264 compression technology still delivers enhanced recording capacity and improved network image transmission speed, even while it improves image quality. Mix and match ‘standard’ resolution cameras (up to 540HTVL) with ‘improved’ (600~700 HTVL) and (720~750+ HTVL) cameras to record as much detail as is available from each one.
Note:
Video inputs: 32-ch
Video input interface: BNC (1.0 Vp-p, 75 Ω), PAL /NTSC auto detection
Audio input: 4-ch, RCA (2.0 Vp-p, 1 kΩ) for recording
Line in: 1 RCA for two way audio
Audio compression: G.711
Two-way audio: Audio input pass through to remote web or CMS client; remote audio from web or CMS client pass through to audio output
Encoding resolution: WD1 / 4CIF / 2CIF / CIF / QCIF
Video compression: H.264
Dual-stream: Supported; Sub-stream: CIF / QCIF @ 25 fps (P) / 30 fps (N)
Stream types: Channel 1-4: Video, Video & Audio; Other channels: Video
Frame rate per camera: 25 fps (P) / 30 fps (N) record Playback up to 16 simultaneous cameras
Video bit rate per camera: 32 Kbps ~ 3072 Kbps, or user defined (Max. 3072 Kbps)
Recording Modes: Continuous, Motion, Alarm, Motion + Alarm, Motion or Alarm
Motion Detection: Configurable per camera for area(s), sensitivity and arming schedule programmable by day of week and hour of day
Schedule Period: Per day in 1 hour blocks; or 8 time periods per day, each with different record mode; plus holidays
Pre- & Post- Event Recording: Pre-record 0~30 seconds; post record 5s~10 minutes
Audio compression: G.711
Audio bit rate: 64 Kbps
HDMI/VGA output: 1080P: 1920×1080/60Hz; SXGA: 1280×1024/60Hz; 720P: 1280×720/60Hz; XGA: 1024×768/60Hz
CVBS Main Monitor: 1-ch, BNC (1.0 Vp-p, 75 Ω), resolution: PAL: 704 × 576, NTSC: 704 × 480
CVBS Spot Monitor: 1-ch, BNC (1.0 Vp-p, 75 Ω), resolution: PAL: 704 × 576, NTSC: 704 × 480
Audio output: 2-ch, RCA (Linear, 600 Ω) synchronized with CVBS & VGA
Synchronous playback: 16-ch
Playback search modes: Time/Date; alarm (motion or log event); Manual Tags; Smart Search for motion events from recorded video
Playback Controls: Play; Pause; Forward/Reverse; speed control for single~1.8~16X; Slide bar with overview of record type and snapshot display from slider position
Digital Zoom During Playback: Supported on Local Displays and CMS
SATA: 4 SATA interfaces for 2HDDs + 1 DVD-R/W (default), or 4 HDDs
Capacity: Up to 4TB capacity for each disk
eSATA: 1 eSATA interface
NAS/SAN: up to 8 network disks (8 NAS disks, or 7 NAS disks +1 IP SAN disk)
Network interface: 1, RJ45 10M / 100M / 1000M Ethernet interface
DST/NTP: Supported; choice of time zone, NTP server, DST start/end/offset
Port Mapping/uPnP: Automatic port forwarding/redirection using uPnP on routers with this capability
Serial interface: 1 RS-232, RS-485(full-duplex), Keyboard
USB interface: 3 × USB 2.0
Alarm in: 16
Alarm out: 8
Built in Web Server Interface : Live view, playback and configuration via IE, Chrome, Firefox, Safari (with free plug-in/extension installed)
CMS: PC and MAC Client supports multiple device viewing, playback (with digital zoom) and configuration; user rights per camera; E-map support; live view up to 64 cameras in 4:3 and 48 cameras in 16:9; up to 16 cameras in playback
Mobile Apps: iOS and Android supported ; live 1 & 4 camera views; single camera playback; snapshots from live or play; copy clips/record to smartphone; audio support; PTZ control. HD version of app, optimized for tablets, displays up to 16 live view cameras
User Rights Control: Per user-per camera for multiple functions
Event Logging: Multiple types: alarm, exception, operation, information; dozens of sub-types within each major type
Firmware Upgrade: From USB or remotely
Backup/Restore Config: From USB or remotely
Power supply: 100~240VAC, 5A, 50~60Hz
Consumption: ≤ 40 W (without HDD or DVD-R/W)
Operating Temperature: -10 ºC ~+55 ºC
Operating Humidity Range: 10% ~ 90%
Chassis Type: 19-inch rack-mountable 1.5U chassis; rack ears included
Dimensions (W × D × H): 17.52” x 15.35” x 2.76” | 445 × 390 × 70 mm
Weight: ≤ 11 lbs. | ≤ 5 kg (without HDD or DVD-R/W)